Skyworks Solutions, Inc. 902 to 928 MHz High Power RF Front-end Module SKY66101-11

Description
The SKY66101-11 is a high performance, highly integrated RF Front-End Module (FEM) designed for high power Industrial, Scientific, Medical (ISM) band applications operating in the 902 to 928 MHz frequency range. The FEM is designed for ease of use and maximum flexibility with fully matched, 50 Ω Power Amplifier (PA) input and output, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V that allows the SKY66101-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66101-11 is packaged in a 36-pin, 6 x 6 x 0.9 mm Multi- Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote
Description
The SKY66101-11 is a high performance, highly integrated RF Front-End Module (FEM) designed for high power Industrial, Scientific, Medical (ISM) band applications operating in the 902 to 928 MHz frequency range. The FEM is designed for ease of use and maximum flexibility with fully matched, 50 Ω Power Amplifier (PA) input and output, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V that allows the SKY66101-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66101-11 is packaged in a 36-pin, 6 x 6 x 0.9 mm Multi- Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
902 to 928 MHz High Power RF Front-end Module - SKY66101-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
902 to 928 MHz High Power RF Front-end Module
SKY66101-11
902 to 928 MHz High Power RF Front-end Module SKY66101-11
The SKY66101-11 is a high performance, highly integrated RF Front-End Module (FEM) designed for high power Industrial, Scientific, Medical (ISM) band applications operating in the 902 to 928 MHz frequency range. The FEM is designed for ease of use and maximum flexibility with fully matched, 50 Ω Power Amplifier (PA) input and output, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V that allows the SKY66101-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66101-11 is packaged in a 36-pin, 6 x 6 x 0.9 mm Multi- Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

The SKY66101-11 is a high performance, highly integrated RF Front-End Module (FEM) designed for high power Industrial, Scientific, Medical (ISM) band applications operating in the 902 to 928 MHz frequency range.
The FEM is designed for ease of use and maximum flexibility with fully matched, 50 Ω Power Amplifier (PA) input and output, and digital controls compatible with 1.6 to 3.6 V CMOS levels.
The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V that allows the SKY66101-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.
The SKY66101-11 is packaged in a 36-pin, 6 x 6 x 0.9 mm Multi- Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66101-11
Product Name 902 to 928 MHz High Power RF Front-end Module
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Analog Amplifier - Si8922BB-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
RF Amplifiers - SE5005L-R - 028228-SE5005L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5150 to 5750 MHz
Minimum Gain 34 dB
View Details
3 suppliers
Dual Band 802.11a/b/g/n Wireless LAN Power Amplifier - SE2580L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
View Details