Skyworks Solutions, Inc. 2300 to 2700 MHz Wide Instantaneous Bandwidth Linear Driver Amplifier SKY66041-11

Description
The SKY66041-11 is a wide instantaneous bandwidth, fully input/output matched linear driver amplifier (DA) with high gain and linearity. The compact 3 × 3 mm PA is designed for 4G LTE and 5G NR TDD systems operating from 2300 to 2700 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66041-11 is part of a pin-to-pin compatible family of driver PAs. The SKY66041-11 is part of a pin-to-pin compatible family of driver PAs.
Request a Quote Datasheet
Description
The SKY66041-11 is a wide instantaneous bandwidth, fully input/output matched linear driver amplifier (DA) with high gain and linearity. The compact 3 × 3 mm PA is designed for 4G LTE and 5G NR TDD systems operating from 2300 to 2700 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66041-11 is part of a pin-to-pin compatible family of driver PAs. The SKY66041-11 is part of a pin-to-pin compatible family of driver PAs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2300 to 2700 MHz Wide Instantaneous Bandwidth Linear Driver Amplifier - SKY66041-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2300 to 2700 MHz Wide Instantaneous Bandwidth Linear Driver Amplifier
SKY66041-11
2300 to 2700 MHz Wide Instantaneous Bandwidth Linear Driver Amplifier SKY66041-11
The SKY66041-11 is a wide instantaneous bandwidth, fully input/output matched linear driver amplifier (DA) with high gain and linearity. The compact 3 × 3 mm PA is designed for 4G LTE and 5G NR TDD systems operating from 2300 to 2700 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66041-11 is part of a pin-to-pin compatible family of driver PAs. The SKY66041-11 is part of a pin-to-pin compatible family of driver PAs.

The SKY66041-11 is a wide instantaneous bandwidth, fully input/output matched linear driver amplifier (DA) with high gain and linearity. The compact 3 × 3 mm PA is designed for 4G LTE and 5G NR TDD systems operating from 2300 to 2700 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66041-11 is part of a pin-to-pin compatible family of driver PAs.
The SKY66041-11 is part of a pin-to-pin compatible family of driver PAs.

Supplier's Site
RF Amplifiers - 863-SKY66041-11TR-ND - DigiKey
Thief River Falls, MN, United States
M-MIMOHIGHGAINLINEAR PREDRIVERS2.

M-MIMOHIGHGAINLINEARPREDRIVERS2.

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number SKY66041-11 863-SKY66041-11TR-ND
Product Name 2300 to 2700 MHz Wide Instantaneous Bandwidth Linear Driver Amplifier RF Amplifiers
Frequency Range 2300 to 2700 MHz 2300 to 2700 MHz
Minimum Gain 30 dB 30 dB
Maximum Gain 30 dB 30 dB
Output Power 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

814-849 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65370-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 814 to 849 MHz
Minimum Gain 39 dB
View Details
RF Amplifiers - ACA3754Q9 - 909191-ACA3754Q9 - Win Source Electronics
Specs
Applications RF Microwave
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details
RX Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7) - SKY13744-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 29-lead
View Details