Skyworks Solutions, Inc. 700 to 800 MHz, +19 dBm Linear Power Amplifier SKY66013-11

Description
Please note: SKY66013-11 is being discontinued and is not recommended for new designs. The SKY66013-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 700 to 800 MHz. The device meets the stringent spectral linearity requirements of WCDMA femtocell applications with high power-added efficiency. An integrated directional coupler eliminates the need for any external coupler. The GaAs MMIC contains all active amplifier circuitry, which includes input and interstage matching circuits. An output match into a 50 Ω load, realized off-chip within the module package, optimizes efficiency and power performance. The SKY66013-11 is manufactured with Skyworks InGaP GaAs HBT process, which provides for all positive voltage DC supply operation and maintains high efficiency and good linearity. The primary bias to the device can be supplied directly from any suitable power supply with an output of 4.2 V. Power down is achieved by setting the VEN pin to 0 V. No external supply side switch is needed since typical “off” leakage is a few microamps with full primary voltage supplied from the main power supply. The SKY66013-11 is packaged in a 10-pin, 3 x 3 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote Datasheet
Description
Please note: SKY66013-11 is being discontinued and is not recommended for new designs. The SKY66013-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 700 to 800 MHz. The device meets the stringent spectral linearity requirements of WCDMA femtocell applications with high power-added efficiency. An integrated directional coupler eliminates the need for any external coupler. The GaAs MMIC contains all active amplifier circuitry, which includes input and interstage matching circuits. An output match into a 50 Ω load, realized off-chip within the module package, optimizes efficiency and power performance. The SKY66013-11 is manufactured with Skyworks InGaP GaAs HBT process, which provides for all positive voltage DC supply operation and maintains high efficiency and good linearity. The primary bias to the device can be supplied directly from any suitable power supply with an output of 4.2 V. Power down is achieved by setting the VEN pin to 0 V. No external supply side switch is needed since typical “off” leakage is a few microamps with full primary voltage supplied from the main power supply. The SKY66013-11 is packaged in a 10-pin, 3 x 3 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700 to 800 MHz, +19 dBm Linear Power Amplifier - SKY66013-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
700 to 800 MHz, +19 dBm Linear Power Amplifier
SKY66013-11
700 to 800 MHz, +19 dBm Linear Power Amplifier SKY66013-11
Please note: SKY66013-11 is being discontinued and is not recommended for new designs. The SKY66013-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 700 to 800 MHz. The device meets the stringent spectral linearity requirements of WCDMA femtocell applications with high power-added efficiency. An integrated directional coupler eliminates the need for any external coupler. The GaAs MMIC contains all active amplifier circuitry, which includes input and interstage matching circuits. An output match into a 50 Ω load, realized off-chip within the module package, optimizes efficiency and power performance. The SKY66013-11 is manufactured with Skyworks InGaP GaAs HBT process, which provides for all positive voltage DC supply operation and maintains high efficiency and good linearity. The primary bias to the device can be supplied directly from any suitable power supply with an output of 4.2 V. Power down is achieved by setting the VEN pin to 0 V. No external supply side switch is needed since typical “off” leakage is a few microamps with full primary voltage supplied from the main power supply. The SKY66013-11 is packaged in a 10-pin, 3 x 3 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Please note: SKY66013-11 is being discontinued and is not recommended for new designs.

The SKY66013-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 700 to 800 MHz. The device meets the stringent spectral linearity requirements of WCDMA femtocell applications with high power-added efficiency. An integrated directional coupler eliminates the need for any external coupler.
The GaAs MMIC contains all active amplifier circuitry, which includes input and interstage matching circuits. An output match into a 50 Ω load, realized off-chip within the module package, optimizes efficiency and power performance.
The SKY66013-11 is manufactured with Skyworks InGaP GaAs HBT process, which provides for all positive voltage DC supply operation and maintains high efficiency and good linearity. The primary bias to the device can be supplied directly from any suitable power supply with an output of 4.2 V. Power down is achieved by setting the VEN pin to 0 V. No external supply side switch is needed since typical “off” leakage is a few microamps with full primary voltage supplied from the main power supply.
The SKY66013-11 is packaged in a 10-pin, 3 x 3 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236214-SKY66013-11
RF/IF and RFID - RF Amplifiers 1236214-SKY66013-11
Win Source Part Number: 1236214-SKY66013-11 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Test Frequency: 746MHz Frequency: 729MHz ~ 768MHz Gain: 27.5dB Current - Supply: 110mA RF Type: General Purpose Voltage - Supply: 4V ~ 4.6V Package / Case: 10-SMD Module Supplier Device Package: 10-MCM (3x3) ECCN: 5A991G Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2005-2,863-2005- 6,863-2005-1 Base Product Number: SKY66013

Win Source Part Number: 1236214-SKY66013-11
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Test Frequency: 746MHz
Frequency: 729MHz ~ 768MHz
Gain: 27.5dB
Current - Supply: 110mA
RF Type: General Purpose
Voltage - Supply: 4V ~ 4.6V
Package / Case: 10-SMD Module
Supplier Device Package: 10-MCM (3x3)
ECCN: 5A991G
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-2005-2,863-2005-6,863-2005-1
Base Product Number: SKY66013

Buy Now Datasheet
RF Amplifiers - 863-2005-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-2005-2-ND
RF Amplifiers 863-2005-2-ND
RF Amplifier IC General Purpose 729MHz ~ 768MHz 10-MCM (3x3)

RF Amplifier IC General Purpose 729MHz ~ 768MHz 10-MCM (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66013-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66013-11
RF and Wireless - RF Amplifiers SKY66013-11
IC AMP GPS 729MHZ-768MHZ 10MCM

IC AMP GPS 729MHZ-768MHZ 10MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66013-11 1236214-SKY66013-11 863-2005-2-ND SKY66013-11
Product Name 700 to 800 MHz, +19 dBm Linear Power Amplifier RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 700 to 800 MHz 729 to 768 MHz 729 to 768 MHz 729 to 768 MHz
Minimum Gain 27.5 dB 27.5 dB 27.5 dB ? to 27.5 dB
Maximum Gain 27.5 dB 27.5 dB 27.5 dB 27.5 dB
Output Power 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Transmit/Receive Front-end Module - SKY65337-11 - Skyworks Solutions, Inc.
Specs
Output Power 10.5 to 20.1 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 3 volts
View Details
Sky5® LB/MLB/MB/HB Diversity Receive Module - SKY53757-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DS-MGA, 47-lead
View Details
400 to 3800 MHz Linear Power Amplifier - SKY65162-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 400 to 2700 MHz
Minimum Gain 13.2 dB
View Details
5 suppliers