Skyworks Solutions, Inc. 900-990 MHz, +19 dBm Linear Power Amplifier SKY66008-11

Description
Please note: SKY66008-11 is being discontinued and is not recommended for new designs. The suggested replacement are SKY66005-11, SKY66185-11 The SKY66008-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 925 to 960 MHz. The device meets the stringent spectral linearity requirements of WCDMA femtocell applications with high power-added efficiency. An integrated directional coupler eliminates the need for any external coupler. The GaAs MMIC contains all active amplifier circuitry, which includes input and interstage matching circuits. An output match into a 50 Ω load, realized off-chip within the module package, optimizes efficiency and power performance. The SKY66008-11 is manufactured with Skyworks InGaP GaAs HBT process, which provides for all positive voltage DC supply operation and maintains high efficiency and good linearity. The primary bias to the device can be supplied directly from any suitable power supply with an output of 4.2 V. Power down is achieved by setting the VEN pin to 0 V. No external supply side switch is needed since typical “off” leakage is a few microamps with full primary voltage supplied from the main power supply. The SKY66008-11 is packaged in a 10-pin, 3 x 3 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote Datasheet
Description
Please note: SKY66008-11 is being discontinued and is not recommended for new designs. The suggested replacement are SKY66005-11, SKY66185-11 The SKY66008-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 925 to 960 MHz. The device meets the stringent spectral linearity requirements of WCDMA femtocell applications with high power-added efficiency. An integrated directional coupler eliminates the need for any external coupler. The GaAs MMIC contains all active amplifier circuitry, which includes input and interstage matching circuits. An output match into a 50 Ω load, realized off-chip within the module package, optimizes efficiency and power performance. The SKY66008-11 is manufactured with Skyworks InGaP GaAs HBT process, which provides for all positive voltage DC supply operation and maintains high efficiency and good linearity. The primary bias to the device can be supplied directly from any suitable power supply with an output of 4.2 V. Power down is achieved by setting the VEN pin to 0 V. No external supply side switch is needed since typical “off” leakage is a few microamps with full primary voltage supplied from the main power supply. The SKY66008-11 is packaged in a 10-pin, 3 x 3 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
900-990 MHz, +19 dBm Linear Power Amplifier - SKY66008-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
900-990 MHz, +19 dBm Linear Power Amplifier
SKY66008-11
900-990 MHz, +19 dBm Linear Power Amplifier SKY66008-11
Please note: SKY66008-11 is being discontinued and is not recommended for new designs. The suggested replacement are SKY66005-11, SKY66185-11 The SKY66008-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 925 to 960 MHz. The device meets the stringent spectral linearity requirements of WCDMA femtocell applications with high power-added efficiency. An integrated directional coupler eliminates the need for any external coupler. The GaAs MMIC contains all active amplifier circuitry, which includes input and interstage matching circuits. An output match into a 50 Ω load, realized off-chip within the module package, optimizes efficiency and power performance. The SKY66008-11 is manufactured with Skyworks InGaP GaAs HBT process, which provides for all positive voltage DC supply operation and maintains high efficiency and good linearity. The primary bias to the device can be supplied directly from any suitable power supply with an output of 4.2 V. Power down is achieved by setting the VEN pin to 0 V. No external supply side switch is needed since typical “off” leakage is a few microamps with full primary voltage supplied from the main power supply. The SKY66008-11 is packaged in a 10-pin, 3 x 3 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Please note: SKY66008-11 is being discontinued and is not recommended for new designs. The suggested replacement are SKY66005-11, SKY66185-11

The SKY66008-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 925 to 960 MHz. The device meets the stringent spectral linearity requirements of WCDMA femtocell applications with high power-added efficiency. An integrated directional coupler eliminates the need for any external coupler.
The GaAs MMIC contains all active amplifier circuitry, which includes input and interstage matching circuits. An output match into a 50 Ω load, realized off-chip within the module package, optimizes efficiency and power performance.
The SKY66008-11 is manufactured with Skyworks InGaP GaAs HBT process, which provides for all positive voltage DC supply operation and maintains high efficiency and good linearity. The primary bias to the device can be supplied directly from any suitable power supply with an output of 4.2 V. Power down is achieved by setting the VEN pin to 0 V. No external supply side switch is needed since typical “off” leakage is a few microamps with full primary voltage supplied from the main power supply.
The SKY66008-11 is packaged in a 10-pin, 3 x 3 mm Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236196-SKY66008-11
RF/IF and RFID - RF Amplifiers 1236196-SKY66008-11
Win Source Part Number: 1236196-SKY66008-11 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Test Frequency: 900MHz Frequency: 900MHz Gain: 28.5dB Current - Supply: 700mA RF Type: WCDMA Voltage - Supply: 4V Package / Case: 10-SMD Module Supplier Device Package: 10-MCM (3x3) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1596-6,863-1596- 2,863-1596-1 Product Status: Obsolete

Win Source Part Number: 1236196-SKY66008-11
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Test Frequency: 900MHz
Frequency: 900MHz
Gain: 28.5dB
Current - Supply: 700mA
RF Type: WCDMA
Voltage - Supply: 4V
Package / Case: 10-SMD Module
Supplier Device Package: 10-MCM (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1596-6,863-1596-2,863-1596-1
Product Status: Obsolete

Buy Now Datasheet
RF Amplifiers - 863-1596-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1596-2-ND
RF Amplifiers 863-1596-2-ND
RF Amplifier IC WCDMA 900MHz 10-MCM (3x3)

RF Amplifier IC WCDMA 900MHz 10-MCM (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66008-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66008-11
RF and Wireless - RF Amplifiers SKY66008-11
IC RF AMP WCDMA 900MHZ 10MCM

IC RF AMP WCDMA 900MHZ 10MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66008-11 1236196-SKY66008-11 863-1596-2-ND SKY66008-11
Product Name 900-990 MHz, +19 dBm Linear Power Amplifier RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 900 to 990 MHz 900 MHz 900 MHz 900 MHz
Minimum Gain 30 dB 28.5 dB 28.5 dB ? to 28.5 dB
Maximum Gain 30 dB 28.5 dB 28.5 dB 28.5 dB
Output Power 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

250-2500 MHz Linear Power Amplifier Driver - SKY65009-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 250 to 2500 MHz
Minimum Gain 12 dB
View Details
4 suppliers
Specs
Applications RF Microwave
View Details
WLAN 802.11,b,g Front-end Module - SKY65206-13 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; MCM, 24-pin
View Details
450 MHz Transmit/Receive Front-End Module - SKY65377-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 3.8 volts
View Details