GPS/GNSS/BDS Pre-Filter + LNA Front-End Module
Win Source Part Number: 1236222-SKY65723-81
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Test Frequency: 1.575GHz
Frequency: 1.559GHz ~ 1.606GHz
Gain: 16.8dB
Noise Figure: 1.6dB
Current - Supply: 4.2mA
P1dB: -8dBm
RF Type: BDS, Cellular, GLONASS, GNSS, GPS, PCS, WLAN
Voltage - Supply: 1.62V ~ 3.6V
Package / Case: 6-DFN Exposed Pad
Supplier Device Package: 6-MCM (1.7x2.3)
ECCN: 7A994
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-2063-1,SKY65723-
Base Product Number: SKY65723
RF Amplifier IC BDS, Cellular, GLONASS, GNSS, GPS, PCS, WLAN 1.559GHz ~ 1.606GHz 6-MCM (1.7x2.3)
RF Amplifier IC BDS, Cellular, GLONASS, GNSS, GPS, PCS, WLAN 1.559GHz ~ 1.606GHz 6-MCM (1.7x2.3)
RF Amplifier IC BDS, Cellular, GLONASS, GNSS, GPS, PCS, WLAN 1.559GHz ~ 1.606GHz 6-MCM (1.7x2.3)
IC AMP BDS 1.559-1.606GHZ 6MCM
| Skyworks Solutions, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SKY65723-81 | 1236222-SKY65723-81 | 863-2063-2-ND | SKY65723-81 |
| Product Name | Low-Noise Amplifier Front-End Module with GPS/GNSS/BDS Pre-Filter | RF/IF and RFID - RF Amplifiers | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | ||
| Frequency Range | 1559 to 1606 MHz | 1559 to 1606 MHz | 1559 to 1606 MHz | 1559 to 1606 MHz |
| Minimum Gain | 16.5 dB | 16.8 dB | 16.8 dB | ? to 16.8 dB |
| Maximum Gain | 16.5 dB | 16.8 dB | 16.8 dB | 16.8 dB |
| Package Type | Surface Mount; Plugin; MCM, 6-pin | Surface Mount; 6-DFN Exposed Pad | Surface Mount; 6-DFN Exposed Pad |