Skyworks Solutions, Inc. Low-Noise Amplifier Front-End Module with BDS/GPS/GNSS Pre-Filter SKY65713-11

Description
GPS/GNSS/GNSS Pre-Filter + LNA Front-End Module
Request a Quote Datasheet
Description
GPS/GNSS/GNSS Pre-Filter + LNA Front-End Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Noise Amplifier Front-End Module with BDS/GPS/GNSS Pre-Filter - SKY65713-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Low-Noise Amplifier Front-End Module with BDS/GPS/GNSS Pre-Filter
SKY65713-11
Low-Noise Amplifier Front-End Module with BDS/GPS/GNSS Pre-Filter SKY65713-11
GPS/GNSS/GNSS Pre-Filter + LNA Front-End Module

GPS/GNSS/GNSS Pre-Filter + LNA Front-End Module

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY65713-11
1096731-SKY65713-11
RF Amplifiers - SKY65713-11 1096731-SKY65713-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096731-SKY65713-11 Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 16.5dB Noise Figure: 1.6dB RF Type: GPS Categories: RF/IF and RFID Status: Active Case / Package: 8-MCM (3.2x4.9) Supply Voltage - Operating: 1.62 V to 3 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1096731-SKY65713-11
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 1.575GHz
Gain: 16.5dB
Noise Figure: 1.6dB
RF Type: GPS
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-MCM (3.2x4.9)
Supply Voltage - Operating: 1.62 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Amplifiers - 863-1668-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1668-2-ND
RF Amplifiers 863-1668-2-ND
RF Amplifier IC GPS 1.575GHz 8-MCM (3.2x4.9)

RF Amplifier IC GPS 1.575GHz 8-MCM (3.2x4.9)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65713-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65713-11
RF and Wireless - RF Amplifiers SKY65713-11
IC RF AMP GPS 1.575GHZ 8MCM

IC RF AMP GPS 1.575GHZ 8MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65713-11 1096731-SKY65713-11 863-1668-2-ND SKY65713-11
Product Name Low-Noise Amplifier Front-End Module with BDS/GPS/GNSS Pre-Filter RF Amplifiers - SKY65713-11 RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier; Bi-directional
Package Type Surface Mount; Plugin; MCM, 8-pin 8-MCM (3.2x4.9) Surface Mount; 8-TLGA
Applications RF Microwave GPS
Frequency Range 1575 MHz 1575 MHz 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 350 to 470 MHz
Minimum Gain ? to 37 dB
Maximum Gain 37 dB
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - 863-1869-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Package Type Surface Mount; Connectorized; 14-SMD Module
View Details
3 suppliers
2.3 - 2.4 GHz Small-Cell Power Amplifier Module - AWB7232 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2300 to 2400 MHz
View Details