Skyworks Solutions, Inc. GPS/GLONASS/Galileo/Compass Low-Noise Amplifier SKY65623-682LF

Description
GPS/GLONASS/Galileo/ Compass Low-Noise Amplifier
Request a Quote Datasheet
Description
GPS/GLONASS/Galileo/ Compass Low-Noise Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS/GLONASS/Galileo/Compass Low-Noise Amplifier - SKY65623-682LF - Skyworks Solutions, Inc.
Irvine, CA, United States
GPS/GLONASS/Galileo/Compass Low-Noise Amplifier
SKY65623-682LF
GPS/GLONASS/Galileo/Compass Low-Noise Amplifier SKY65623-682LF
GPS/GLONASS/Galileo/ Compass Low-Noise Amplifier

GPS/GLONASS/Galileo/Compass Low-Noise Amplifier

Supplier's Site
RF Amplifiers - 863-1889-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1889-1-ND
RF Amplifiers 863-1889-1-ND
RF Amplifier IC Galileo, GLONASS, GPS 1.575GHz 4-QFN (0.80x0.80)

RF Amplifier IC Galileo, GLONASS, GPS 1.575GHz 4-QFN (0.80x0.80)

Buy Now Datasheet
RF Amplifiers - 863-1889-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1889-2-ND
RF Amplifiers 863-1889-2-ND
RF Amplifier IC Galileo, GLONASS, GPS 1.575GHz 4-QFN (0.80x0.80)

RF Amplifier IC Galileo, GLONASS, GPS 1.575GHz 4-QFN (0.80x0.80)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY65623-682LF
895263-SKY65623-682LF
RF Amplifiers - SKY65623-682LF 895263-SKY65623-682LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895263-SKY65623-682L F Features: RF Amplifier IC Galileo, GLONASS, GPS 1.575GHz 4-QFN (0.80x0.80) Package: Reel - TR Package: 4-XFDFN Exposed Pad Mounting: Surface Mount Family Name: SKY65623 Categories: RF/IF and RFID Case / Package: 4-QFN (0.80x0.80) ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1287-SKY65623-682LF, 863-1889-2, 863-1889-1, 863-1889-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895263-SKY65623-682LF
Features: RF Amplifier IC Galileo, GLONASS, GPS 1.575GHz 4-QFN (0.80x0.80)
Package: Reel - TR
Package: 4-XFDFN Exposed Pad
Mounting: Surface Mount
Family Name: SKY65623
Categories: RF/IF and RFID
Case / Package: 4-QFN (0.80x0.80)
ECCN: 7A994
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1287-SKY65623-682LF, 863-1889-2, 863-1889-1, 863-1889-6

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65623-682LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65623-682LF
RF and Wireless - RF Amplifiers SKY65623-682LF
IC RF AMP GALILEO 1.575GHZ 4QFN

IC RF AMP GALILEO 1.575GHZ 4QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65623-682LF 863-1889-1-ND 895263-SKY65623-682LF SKY65623-682LF
Product Name GPS/GLONASS/Galileo/Compass Low-Noise Amplifier RF Amplifiers RF Amplifiers - SKY65623-682LF RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier; Bi-directional
Frequency Range 1559 to 1606 MHz 1575 MHz 1575 MHz
Minimum Gain 16.5 dB 16.5 dB ? to 16.5 dB
Maximum Gain 16.5 dB 16.5 dB 16.5 dB
Package Type Surface Mount; Plugin; QFN, 5-pin Surface Mount; 4-XFDFN Exposed Pad Surface Mount; 4-QFN (0.80x0.80)
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWB7227RM52P8 - 862699-AWB7227RM52P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 14-SMD Module
View Details
3 suppliers
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2594L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 32-pin
View Details
Specs
Applications RF Microwave
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861C - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.5 dB
Maximum Gain 12.5 dB
Noise Figure 3 dB
View Details