Skyworks Solutions, Inc. RF/IF and RFID - RF Front End (LNA + PA) SKY65378-11

Description
Win Source Part Number: 1236137-SKY65378-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 3,000 Frequency: 860MHz ~ 930MHz RF Type: ISM Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1797-2,863-1797- 1,863-1797-6 Base Product Number: SKY65378 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236137-SKY65378-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 3,000 Frequency: 860MHz ~ 930MHz RF Type: ISM Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1797-2,863-1797- 1,863-1797-6 Base Product Number: SKY65378 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1236137-SKY65378-11 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1236137-SKY65378-11
RF/IF and RFID - RF Front End (LNA + PA) 1236137-SKY65378-11
Win Source Part Number: 1236137-SKY65378-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 3,000 Frequency: 860MHz ~ 930MHz RF Type: ISM Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1797-2,863-1797- 1,863-1797-6 Base Product Number: SKY65378 Product Status: Obsolete

Win Source Part Number: 1236137-SKY65378-11
Category: RF/IF and RFID>RF Front End (LNA + PA)
Package: Tape & Reel
Standard Package: 3,000
Frequency: 860MHz ~ 930MHz
RF Type: ISM
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1797-2,863-1797-1,863-1797-6
Base Product Number: SKY65378
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236137-SKY65378-11
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 8.60E8 to 9.30E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details