Skyworks Solutions, Inc. RF Front End (LNA + PA) SKY65338-21

Description
RF Front End 450MHz ~ 470MHz GSM 12-MCM (8x8)
Request a Quote
Description
RF Front End 450MHz ~ 470MHz GSM 12-MCM (8x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SKY65338-21 is a 450-470 MHz RF Front-End Module designed for applications such as Tetra radio, remote metering, GSM, and WLL transmitters. It features a transmit output power greater than +25 dBm and a high gain of 32 dB in the transmit path, along with a transmit/receive isolation exceeding 30 dB. The module integrates a high-efficiency Power Amplifier (PA) and a harmonic filter, utilizing a Class AB biased Heterojunction Bipolar Transistor (HBT) process for optimal efficiency and low spurious output. The device operates with a single DC supply of +3.6 V and is housed in a compact 12-pin, 8 x 8 mm Multi-Chip Module (MCM) package. It includes internal RF matching and bias circuits, ensuring ease of integration into various systems. The SKY65338-21 is rated for a case operating temperature range of -40°C to +85°C and is compliant with RoHS standards. Its design allows for low-cost manufacturing and high reliability, making it suitable for a range of RF applications.

Datasheet Summary
Powered by GS/AI

The SKY65338-21 is a 450-470 MHz RF Front-End Module designed for applications such as Tetra radio, remote metering, GSM, and WLL transmitters. It features a transmit output power greater than +25 dBm and a high gain of 32 dB in the transmit path, along with a transmit/receive isolation exceeding 30 dB. The module integrates a high-efficiency Power Amplifier (PA) and a harmonic filter, utilizing a Class AB biased Heterojunction Bipolar Transistor (HBT) process for optimal efficiency and low spurious output. The device operates with a single DC supply of +3.6 V and is housed in a compact 12-pin, 8 x 8 mm Multi-Chip Module (MCM) package. It includes internal RF matching and bias circuits, ensuring ease of integration into various systems. The SKY65338-21 is rated for a case operating temperature range of -40°C to +85°C and is compliant with RoHS standards. Its design allows for low-cost manufacturing and high reliability, making it suitable for a range of RF applications.

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - 863-1340-2-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-1340-2-ND
RF Front End (LNA + PA) 863-1340-2-ND
RF Front End 450MHz ~ 470MHz GSM 12-MCM (8x8)

RF Front End 450MHz ~ 470MHz GSM 12-MCM (8x8)

Buy Now Datasheet
RF Front End (LNA + PA) - SKY65338-21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
SKY65338-21
RF Front End (LNA + PA) SKY65338-21
RF Front End 450MHz ~ 470MHz GSM 12-MCM (8x8)

RF Front End 450MHz ~ 470MHz GSM 12-MCM (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 863-1340-2-ND SKY65338-21
Product Name RF Front End (LNA + PA) RF Front End (LNA + PA)
Device Type Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1597963 - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; SSOP
View Details