Skyworks Solutions, Inc. RF/IF and RFID - RF Front End (LNA + PA) SKY65313-21

Description
Win Source Part Number: 1236135-SKY65313-21 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Frequency: 860MHz ~ 960MHz RF Type: ISM ECCN: 5A991G Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.79.0000 Mfr: Skyworks Solutions Inc. Other Names: Q12473106,Q9814504,S KY65313-21CT
Request a Quote Datasheet
Description
Win Source Part Number: 1236135-SKY65313-21 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Frequency: 860MHz ~ 960MHz RF Type: ISM ECCN: 5A991G Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.79.0000 Mfr: Skyworks Solutions Inc. Other Names: Q12473106,Q9814504,S KY65313-21CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1236135-SKY65313-21 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1236135-SKY65313-21
RF/IF and RFID - RF Front End (LNA + PA) 1236135-SKY65313-21
Win Source Part Number: 1236135-SKY65313-21 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Frequency: 860MHz ~ 960MHz RF Type: ISM ECCN: 5A991G Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.79.0000 Mfr: Skyworks Solutions Inc. Other Names: Q12473106,Q9814504,S KY65313-21CT

Win Source Part Number: 1236135-SKY65313-21
Category: RF/IF and RFID>RF Front End (LNA + PA)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Frequency: 860MHz ~ 960MHz
RF Type: ISM
ECCN: 5A991G
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.79.0000
Mfr: Skyworks Solutions Inc.
Other Names: Q12473106,Q9814504,SKY65313-21CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236135-SKY65313-21
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 8.60E8 to 9.60E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details