Skyworks Solutions, Inc. 1710-1950 MHz Variable Gain Amplifier SKY65175

Description
Skyworks SKY65175 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable voltage attenuator, and an output Power Amplifier (PA). The two amplifiers and voltage attenuator are optimized for superior ACLR performance with WCDMA signals. The high linearity (high OP1dB, OIP3, and ACLR) and high efficiency of this device make it ideal for use at the final stage (or close to the final stage) of a WCDMA transmit chain. The output of the first PA (PA1) is matched to the input of the VCA. The output of the VCA is matched to the input of the second PA (PA2). The RF_IN and RF_OUT signals (pins 1 and 8, respectively) are both internally matched, including DC blocking capacitors. The SKY65175 VGA uses low-cost Surface Mount Technology (SMT) in the form of a compact, 8 x 8 mm 12-pin Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote
Description
Skyworks SKY65175 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable voltage attenuator, and an output Power Amplifier (PA). The two amplifiers and voltage attenuator are optimized for superior ACLR performance with WCDMA signals. The high linearity (high OP1dB, OIP3, and ACLR) and high efficiency of this device make it ideal for use at the final stage (or close to the final stage) of a WCDMA transmit chain. The output of the first PA (PA1) is matched to the input of the VCA. The output of the VCA is matched to the input of the second PA (PA2). The RF_IN and RF_OUT signals (pins 1 and 8, respectively) are both internally matched, including DC blocking capacitors. The SKY65175 VGA uses low-cost Surface Mount Technology (SMT) in the form of a compact, 8 x 8 mm 12-pin Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1710-1950 MHz Variable Gain Amplifier - SKY65175 - Skyworks Solutions, Inc.
Irvine, CA, United States
1710-1950 MHz Variable Gain Amplifier
SKY65175
1710-1950 MHz Variable Gain Amplifier SKY65175
Skyworks SKY65175 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable voltage attenuator, and an output Power Amplifier (PA). The two amplifiers and voltage attenuator are optimized for superior ACLR performance with WCDMA signals. The high linearity (high OP1dB, OIP3, and ACLR) and high efficiency of this device make it ideal for use at the final stage (or close to the final stage) of a WCDMA transmit chain. The output of the first PA (PA1) is matched to the input of the VCA. The output of the VCA is matched to the input of the second PA (PA2). The RF_IN and RF_OUT signals (pins 1 and 8, respectively) are both internally matched, including DC blocking capacitors. The SKY65175 VGA uses low-cost Surface Mount Technology (SMT) in the form of a compact, 8 x 8 mm 12-pin Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Skyworks SKY65175 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable voltage attenuator, and an output Power Amplifier (PA). The two amplifiers and voltage attenuator are optimized for superior ACLR performance with WCDMA signals.
The high linearity (high OP1dB, OIP3, and ACLR) and high efficiency of this device make it ideal for use at the final stage (or close to the final stage) of a WCDMA transmit chain. The output of the first PA (PA1) is matched to the input of the VCA.
The output of the VCA is matched to the input of the second PA (PA2). The RF_IN and RF_OUT signals (pins 1 and 8, respectively) are both internally matched, including DC blocking capacitors.
The SKY65175 VGA uses low-cost Surface Mount Technology (SMT) in the form of a compact, 8 x 8 mm 12-pin Multi-Chip Module (MCM), which allows for a highly manufacturable low-cost solution.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65175
Product Name 1710-1950 MHz Variable Gain Amplifier
Minimum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3301RS24Q1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 250 to 3000 MHz
View Details
3 suppliers
RF Amplifiers - AWL2911P8 - 862700-AWL2911P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers - ACA2407ERS7P2 - 086115-ACA2407ERS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 750 to 870 MHz
Minimum Gain 21.3 dB
View Details
3 suppliers
CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8051 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5850 MHz
Operating Voltage 3.6 volts
View Details