Skyworks Solutions, Inc. WLAN Power Amplifier Module SKY65132

Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY65132 PA features superior output power, linearity, and efficiency making the device ideal for WLAN applications. The SKY65132 is fabricated using Skyworks high reliability InGaP HBT technology. It is internally matched and mounted in a 6 x 6 mm MCM SMT package, which provides a highly manufacturable low-cost solution.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY65132 PA features superior output power, linearity, and efficiency making the device ideal for WLAN applications. The SKY65132 is fabricated using Skyworks high reliability InGaP HBT technology. It is internally matched and mounted in a 6 x 6 mm MCM SMT package, which provides a highly manufacturable low-cost solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WLAN Power Amplifier Module - SKY65132 - Skyworks Solutions, Inc.
Irvine, CA, United States
WLAN Power Amplifier Module
SKY65132
WLAN Power Amplifier Module SKY65132
Please note: this product is being discontinued and is not recommended for new designs. The SKY65132 PA features superior output power, linearity, and efficiency making the device ideal for WLAN applications. The SKY65132 is fabricated using Skyworks high reliability InGaP HBT technology. It is internally matched and mounted in a 6 x 6 mm MCM SMT package, which provides a highly manufacturable low-cost solution.

Please note: this product is being discontinued and is not recommended for new designs.
The SKY65132 PA features superior output power, linearity, and efficiency making the device ideal for WLAN applications. The SKY65132 is fabricated using Skyworks high reliability InGaP HBT technology. It is internally matched and mounted in a 6 x 6 mm MCM SMT package, which provides a highly manufacturable low-cost solution.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65132
Product Name WLAN Power Amplifier Module
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
Maximum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5®: 5G NR UHB Diversity Receive Module - SKY53728-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 47-lead
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - ACA2402RS7P2 - 085913-ACA2402RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 1000 MHz
Minimum Gain 22.1 dB
View Details
3 suppliers
RF Amplifiers - AWU6616Q7 - 862718-AWU6616Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details