Skyworks Solutions, Inc. Sky5® Front-End Module for LTE and NR Bands 1, 3, 25, 66, 34, 39, 7, 40 and 41 SKY5A3047

Description
The SKY5A3047 Front-End Module (FEM) is a fully matched, 135-pad Dual-Sided Mold Grid Array (DSMGA) module developed for 4G LTE and 5G NR applications. The FEM is a low profile 6.5 mm x 6.25 mm x 0.8 mm (Max.) package which consists of PA blocks, LNA blocks, RF inputs and outputs matched to 50 ohms, two Mobile Industry Processor Interface (MIPI®) standard digital control blocks and integrated duplexers for bands Front-End Module for LTE Bands 1, 3, 25 (70), 66, 34, 39, 7, 40, 41. The enhanced SKY5A3047 architecture covers multiple bands and meets the spectral linearity requirements of LTE QPSK, 16QAM, and 64QAM modulations and New Radio DFTS-OFDM and CP-OFDM modulations up to 190 MHz bandwidth. Power output is controlled by varying the input power. An extremely low leakage current maximizes handset standby time.
Request a Quote
Description
The SKY5A3047 Front-End Module (FEM) is a fully matched, 135-pad Dual-Sided Mold Grid Array (DSMGA) module developed for 4G LTE and 5G NR applications. The FEM is a low profile 6.5 mm x 6.25 mm x 0.8 mm (Max.) package which consists of PA blocks, LNA blocks, RF inputs and outputs matched to 50 ohms, two Mobile Industry Processor Interface (MIPI®) standard digital control blocks and integrated duplexers for bands Front-End Module for LTE Bands 1, 3, 25 (70), 66, 34, 39, 7, 40, 41. The enhanced SKY5A3047 architecture covers multiple bands and meets the spectral linearity requirements of LTE QPSK, 16QAM, and 64QAM modulations and New Radio DFTS-OFDM and CP-OFDM modulations up to 190 MHz bandwidth. Power output is controlled by varying the input power. An extremely low leakage current maximizes handset standby time.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sky5® Front-End Module for LTE and NR Bands 1, 3, 25, 66, 34, 39, 7, 40 and 41 - SKY5A3047 - Skyworks Solutions, Inc.
Irvine, CA, United States
Sky5® Front-End Module for LTE and NR Bands 1, 3, 25, 66, 34, 39, 7, 40 and 41
SKY5A3047
Sky5® Front-End Module for LTE and NR Bands 1, 3, 25, 66, 34, 39, 7, 40 and 41 SKY5A3047
The SKY5A3047 Front-End Module (FEM) is a fully matched, 135-pad Dual-Sided Mold Grid Array (DSMGA) module developed for 4G LTE and 5G NR applications. The FEM is a low profile 6.5 mm x 6.25 mm x 0.8 mm (Max.) package which consists of PA blocks, LNA blocks, RF inputs and outputs matched to 50 ohms, two Mobile Industry Processor Interface (MIPI®) standard digital control blocks and integrated duplexers for bands Front-End Module for LTE Bands 1, 3, 25 (70), 66, 34, 39, 7, 40, 41. The enhanced SKY5A3047 architecture covers multiple bands and meets the spectral linearity requirements of LTE QPSK, 16QAM, and 64QAM modulations and New Radio DFTS-OFDM and CP-OFDM modulations up to 190 MHz bandwidth. Power output is controlled by varying the input power. An extremely low leakage current maximizes handset standby time.

The SKY5A3047 Front-End Module (FEM) is a fully matched, 135-pad Dual-Sided Mold Grid Array (DSMGA) module developed for 4G LTE and 5G NR applications. The FEM is a low profile 6.5 mm x 6.25 mm x 0.8 mm (Max.) package which consists of PA blocks, LNA blocks, RF inputs and outputs matched to 50 ohms, two Mobile Industry Processor Interface (MIPI®) standard digital control blocks and integrated duplexers for bands Front-End Module for LTE Bands 1, 3, 25 (70), 66, 34, 39, 7, 40, 41.
The enhanced SKY5A3047 architecture covers multiple bands and meets the spectral linearity requirements of LTE QPSK, 16QAM, and 64QAM modulations and New Radio DFTS-OFDM and CP-OFDM modulations up to 190 MHz bandwidth. Power output is controlled by varying the input power. An extremely low leakage current maximizes handset standby time.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY5A3047
Product Name Sky5® Front-End Module for LTE and NR Bands 1, 3, 25, 66, 34, 39, 7, 40 and 41
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Voltage Sensor - Si8931D-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
Power Amplifier Module for CDMA - CX77144 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 887 to 925 MHz
Minimum Gain 27.5 dB
View Details
169 to 170 MHz Transmit/Receive Front-end Module - SKY65367-11 - Skyworks Solutions, Inc.
Specs
Output Power 30 dBm
Package Type Surface Mount; Plugin; MCM, 16-pin
Operating Voltage 3.3 volts
View Details
2.4 GHz ZigBee/802.15.4 Front End Module - SE2431L - Skyworks Solutions, Inc.
Specs
Output Power 24 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 3.6 volts
View Details