Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC CLOCKS
SKYWORKS SOLUTIONS, INC.
SKY53583-A-GMR -- CLOCK BUFFERS, DRIVERS
Skyworks Solutions, Inc.
Clock Buffers, Drivers
SKY53583-A-GMR
Description
8-OUTPUT, ULTRA-LOW ADDITIVE JIT
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
8-OUTPUT, ULTRA-LOW ADDITIVE JIT
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
863-SKY53583-A-GMRTR-ND
Clock Buffers, Drivers
863-SKY53583-A-GMRTR-ND
8-OUTPUT, ULTRA-LOW ADDITIVE JIT
8-OUTPUT, ULTRA-LOW ADDITIVE JIT
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Clocks
Product Number
863-SKY53583-A-GMRTR-ND
Product Name
Clock Buffers, Drivers
Device Type
Fanout Buffer (Distribution); Clock Driver
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
AD9518-0ABCPZ
Specs
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
2950 MHz
View Details
Skyworks Solutions, Inc.
SMD 156.2500MHZ Clock and Timing IC
531BC156M250DG
Specs
Bus Interface
LVDS
Package Type
Strip
Supply Voltage
3.3 volts
View Details
2
suppliers
Texas Instruments
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs
CDC516DGGG4
Specs
Device Type
Clock Driver
Package Type
TSSOP
Supply Voltage
3.3 volts
View Details
5
suppliers
Infineon Technologies AG
Clock Generators, PLLs, Frequency Synthesizers
CY22381FSZC
Specs
Device Type
Clock Generator
Bus Interface
CMOS
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2
suppliers