Skyworks Solutions, Inc. RF Switches - SKY19245-686LF SKY19245-686LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 807031-SKY19245-686L F Packaging: Reel Features: DC Blocked Frequency Range: 100MHz ~ 2.7GHz Circuit: SP4T RF Type: General Purpose Supplier Device Package: 10-QFN (1.5x1) Manufacturer Package: 10-XFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 807031-SKY19245-686L F Packaging: Reel Features: DC Blocked Frequency Range: 100MHz ~ 2.7GHz Circuit: SP4T RF Type: General Purpose Supplier Device Package: 10-QFN (1.5x1) Manufacturer Package: 10-XFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY19245-686LF - 807031-SKY19245-686LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY19245-686LF
807031-SKY19245-686LF
RF Switches - SKY19245-686LF 807031-SKY19245-686LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 807031-SKY19245-686L F Packaging: Reel Features: DC Blocked Frequency Range: 100MHz ~ 2.7GHz Circuit: SP4T RF Type: General Purpose Supplier Device Package: 10-QFN (1.5x1) Manufacturer Package: 10-XFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 807031-SKY19245-686LF
Packaging: Reel
Features: DC Blocked
Frequency Range: 100MHz ~ 2.7GHz
Circuit: SP4T
RF Type: General Purpose
Supplier Device Package: 10-QFN (1.5x1)
Manufacturer Package: 10-XFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 807031-SKY19245-686LF
Product Name RF Switches - SKY19245-686LF
Frequency 1.00E8 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products