Skyworks Solutions, Inc. RF Switches - SKY19003-001 SKY19003-001

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 756599-SKY19003-001 Test Frequency: 2.7GHz Frequency Range: 600MHz ~ 3GHz Isolation: 33dB Circuit: 2 x SPST RF Type: General Purpose Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 8-WLCSP (1.28x1.38) Manufacturer Package: 8-XFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 4.8V
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 756599-SKY19003-001 Test Frequency: 2.7GHz Frequency Range: 600MHz ~ 3GHz Isolation: 33dB Circuit: 2 x SPST RF Type: General Purpose Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 8-WLCSP (1.28x1.38) Manufacturer Package: 8-XFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 4.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY19003-001 - 756599-SKY19003-001 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY19003-001
756599-SKY19003-001
RF Switches - SKY19003-001 756599-SKY19003-001
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 756599-SKY19003-001 Test Frequency: 2.7GHz Frequency Range: 600MHz ~ 3GHz Isolation: 33dB Circuit: 2 x SPST RF Type: General Purpose Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 8-WLCSP (1.28x1.38) Manufacturer Package: 8-XFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 4.8V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 756599-SKY19003-001
Test Frequency: 2.7GHz
Frequency Range: 600MHz ~ 3GHz
Isolation: 33dB
Circuit: 2 x SPST
RF Type: General Purpose
Part Status: Last Time Buy
Categories: RF/IF and RFID
Supplier Device Package: 8-WLCSP (1.28x1.38)
Manufacturer Package: 8-XFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.4V ~ 4.8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 756599-SKY19003-001
Product Name RF Switches - SKY19003-001
Frequency 6.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details