Skyworks Solutions, Inc. Si83405BDA-IF Isolated Smart Switch Si83405BDA-IF

Description
The Si83405BDA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83405BDA-IF is a 1 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a full SPI interface capable of controlling up to 128 channels with 4 MCU pins. The Si83405BDA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.
Request a Quote
Description
The Si83405BDA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83405BDA-IF is a 1 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a full SPI interface capable of controlling up to 128 channels with 4 MCU pins. The Si83405BDA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Si83405BDA-IF Isolated Smart Switch - Si83405BDA-IF - Skyworks Solutions, Inc.
Irvine, CA, United States
Si83405BDA-IF Isolated Smart Switch
Si83405BDA-IF
Si83405BDA-IF Isolated Smart Switch Si83405BDA-IF
The Si83405BDA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83405BDA-IF is a 1 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a full SPI interface capable of controlling up to 128 channels with 4 MCU pins. The Si83405BDA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.

The Si83405BDA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83405BDA-IF is a 1 channel device integrating safety rated isolation in a compact DFN package. The logic interface is a full SPI interface capable of controlling up to 128 channels with 4 MCU pins. The Si83405BDA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number Si83405BDA-IF
Product Name Si83405BDA-IF Isolated Smart Switch
Package Type Surface Mount; 9X9 DFN-32
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - SKYA25001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type MCM
Frequency Range 1452 to 3600 MHz
View Details
RF and Microwave Switch - SKY13397-460LF - Richardson RFPD
Specs
Package Type QFN
Frequency Range 100 to 3000 MHz
Insertion Loss 0.3500 dB
View Details
1.0 to 6.0 GHz SPDT Switch - SKY13592-689LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 1000 to 6000 MHz
Isolation 24 to 35 dB
View Details
4 suppliers