Skyworks Solutions, Inc. GaAs High Isolation SPDT Non-Reflective Switch 100 MHz-6 GHz SKY13286-359LF

Description
Please note: SKY13286-359LF is being discontinued and is not recommended for new designs. The SKY13286-359LF is a pHEMT GaAs FET IC high isolation non-reflective switch packaged in a 16-lead exposed pad plastic package for low-cost commercial applications. It is an ideal building block for base station applications where synthesizer isolation is critical. Typical applications include GSM, PCS, WCDMA, 2.4 and 5.8 GHz ISM and wireless local loop.
Request a Quote Datasheet
Description
Please note: SKY13286-359LF is being discontinued and is not recommended for new designs. The SKY13286-359LF is a pHEMT GaAs FET IC high isolation non-reflective switch packaged in a 16-lead exposed pad plastic package for low-cost commercial applications. It is an ideal building block for base station applications where synthesizer isolation is critical. Typical applications include GSM, PCS, WCDMA, 2.4 and 5.8 GHz ISM and wireless local loop.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs High Isolation SPDT Non-Reflective Switch 100 MHz-6 GHz - SKY13286-359LF - Skyworks Solutions, Inc.
Irvine, CA, United States
GaAs High Isolation SPDT Non-Reflective Switch 100 MHz-6 GHz
SKY13286-359LF
GaAs High Isolation SPDT Non-Reflective Switch 100 MHz-6 GHz SKY13286-359LF
Please note: SKY13286-359LF is being discontinued and is not recommended for new designs. The SKY13286-359LF is a pHEMT GaAs FET IC high isolation non-reflective switch packaged in a 16-lead exposed pad plastic package for low-cost commercial applications. It is an ideal building block for base station applications where synthesizer isolation is critical. Typical applications include GSM, PCS, WCDMA, 2.4 and 5.8 GHz ISM and wireless local loop.

Please note: SKY13286-359LF is being discontinued and is not recommended for new designs.

The SKY13286-359LF is a pHEMT GaAs FET IC high isolation non-reflective switch packaged in a 16-lead exposed pad plastic package for low-cost commercial applications. It is an ideal building block for base station applications where synthesizer isolation is critical. Typical applications include GSM, PCS, WCDMA, 2.4 and 5.8 GHz ISM and wireless local loop.

Supplier's Site
RF Switches - 863-1049-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1049-2-ND
RF Switches 863-1049-2-ND
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6GHz 50Ohm 16-QFN (4x4)

RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - 863-1049-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1049-1-ND
RF Switches 863-1049-1-ND
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6GHz 50Ohm 16-QFN (4x4)

RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - 863-1049-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1049-6-ND
RF Switches 863-1049-6-ND
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6GHz 50Ohm 16-QFN (4x4)

RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - SKY13286-359LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13286-359LF
RF Switches SKY13286-359LF
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6 GHz 50Ohm 16-QFN (4x4)

RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6 GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13286-359LF 863-1049-2-ND SKY13286-359LF
Product Name GaAs High Isolation SPDT Non-Reflective Switch 100 MHz-6 GHz RF Switches RF Switches
Package Type Surface Mount; QFN, 16L Surface Mount; 16-VQFN Exposed Pad Surface Mount
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Isolation 42 to 62 dB 42 dB 42 dB
Type Single Pole Double Throw; SPDT (A) Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

pHEMT GaAs IC High Power SP5T Switch 0.1–2 GHz - AS195-306LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 2000 MHz
Isolation 23 to 35 dB
View Details
3 suppliers
RF and Microwave Switch - AS191-73LF - Richardson RFPD
Specs
Package Type SOT-6
Frequency Range 100 to 4000 MHz
Insertion Loss 0.5500 dB
View Details
0.9 to 4.0 GHz, 125 W High-Power Silicon PIN Diode SPDT Switch - SKY12215-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 900 to 4000 MHz
Isolation 31 to 43 dB
View Details
5 suppliers