Skyworks Solutions, Inc. RF Switches - SKY13552-669LF SKY13552-669LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 734400-SKY13552-669L F Packaging: Tape and Reel Features: DC Blocked Frequency Range: 400MHz ~ 3.8GHz Circuit: 2 x SP6T RF Type: CDMA2000, UMTS Categories: RF/IF and RFID Supplier Device Package: 18-QFN (2x2.4) Manufacturer Package: 18-UFQFN Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 4.8V
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 734400-SKY13552-669L F Packaging: Tape and Reel Features: DC Blocked Frequency Range: 400MHz ~ 3.8GHz Circuit: 2 x SP6T RF Type: CDMA2000, UMTS Categories: RF/IF and RFID Supplier Device Package: 18-QFN (2x2.4) Manufacturer Package: 18-UFQFN Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 4.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13552-669LF - 734400-SKY13552-669LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13552-669LF
734400-SKY13552-669LF
RF Switches - SKY13552-669LF 734400-SKY13552-669LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 734400-SKY13552-669L F Packaging: Tape and Reel Features: DC Blocked Frequency Range: 400MHz ~ 3.8GHz Circuit: 2 x SP6T RF Type: CDMA2000, UMTS Categories: RF/IF and RFID Supplier Device Package: 18-QFN (2x2.4) Manufacturer Package: 18-UFQFN Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 4.8V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 734400-SKY13552-669LF
Packaging: Tape and Reel
Features: DC Blocked
Frequency Range: 400MHz ~ 3.8GHz
Circuit: 2 x SP6T
RF Type: CDMA2000, UMTS
Categories: RF/IF and RFID
Supplier Device Package: 18-QFN (2x2.4)
Manufacturer Package: 18-UFQFN
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 4.8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 734400-SKY13552-669LF
Product Name RF Switches - SKY13552-669LF
Frequency 4.00E8 to 3.80E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details