Skyworks Solutions, Inc. RF Switches - SKY13535-11 SKY13535-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933910-SKY13535-11 Operating Temperature Range: -30°C ~ 90°C Features: RF Switch IC CDMA2000, EDGE, GSM, LTE, UMTS SP9T, SP12T 50Ohm 28-MCM (3.6x2.8) Package: 28-SMD Module Package: Reel - TR Family Name: SKY13535 Categories: RF/IF and RFID Case / Package: 28-MCM (3.6x2.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933910-SKY13535-11 Operating Temperature Range: -30°C ~ 90°C Features: RF Switch IC CDMA2000, EDGE, GSM, LTE, UMTS SP9T, SP12T 50Ohm 28-MCM (3.6x2.8) Package: 28-SMD Module Package: Reel - TR Family Name: SKY13535 Categories: RF/IF and RFID Case / Package: 28-MCM (3.6x2.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13535-11 - 933910-SKY13535-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13535-11
933910-SKY13535-11
RF Switches - SKY13535-11 933910-SKY13535-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933910-SKY13535-11 Operating Temperature Range: -30°C ~ 90°C Features: RF Switch IC CDMA2000, EDGE, GSM, LTE, UMTS SP9T, SP12T 50Ohm 28-MCM (3.6x2.8) Package: 28-SMD Module Package: Reel - TR Family Name: SKY13535 Categories: RF/IF and RFID Case / Package: 28-MCM (3.6x2.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933910-SKY13535-11
Operating Temperature Range: -30°C ~ 90°C
Features: RF Switch IC CDMA2000, EDGE, GSM, LTE, UMTS SP9T, SP12T 50Ohm 28-MCM (3.6x2.8)
Package: 28-SMD Module
Package: Reel - TR
Family Name: SKY13535
Categories: RF/IF and RFID
Case / Package: 28-MCM (3.6x2.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 933910-SKY13535-11
Product Name RF Switches - SKY13535-11
Operating Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details