Skyworks Solutions, Inc. RF Switches - SKY13488-21 SKY13488-21

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 104164-SKY13488-21 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP12T Frequency - Lower: 500MHz Frequency - Upper: 3GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 2.5GHz RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: 20-MCM (2.5x2.5) Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 104164-SKY13488-21 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP12T Frequency - Lower: 500MHz Frequency - Upper: 3GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 2.5GHz RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: 20-MCM (2.5x2.5) Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13488-21 - 104164-SKY13488-21 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13488-21
104164-SKY13488-21
RF Switches - SKY13488-21 104164-SKY13488-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 104164-SKY13488-21 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP12T Frequency - Lower: 500MHz Frequency - Upper: 3GHz Isolation @ Frequency: 25dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 2.5GHz RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: 20-MCM (2.5x2.5) Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 104164-SKY13488-21
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP12T
Frequency - Lower: 500MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 25dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.9dB @ 2.5GHz
RF Type: GSM, LTE, W-CDMA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 90°C
Case / Package: 20-MCM (2.5x2.5)
Supply Voltage - Operating: 2.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 104164-SKY13488-21
Product Name RF Switches - SKY13488-21
Operating Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details