Please note: SKY13472-460LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13373-460LF
The SKY13472-460LF is a CMOS silicon-on-insulator
The SKY13472-460LF SP2T switch is provided in a compact Quad Flat No-Lead (QFN) 2 x 2 mm package.
RF Switch IC SPDT 3 GHz 50Ohm 12-QFN (2x2)
| Skyworks Solutions, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | SKY13472-460LF | SKY13472-460LF |
| Product Name | 0.1-6.0 GHz SP2T Switch | RF Switches |
| Package Type | Surface Mount; QFN, 12L | Surface Mount |
| Frequency Range | 100 to 6000 MHz | 100 to 3000 MHz |
| Isolation | 22 to 40 dB | 30 dB |
| Type | Single Pole Double Throw; SPDT (R) | Single Pole Double Throw |