Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895247-SKY13437-11
Operating Temperature Range: -40°C ~ 90°C
Features: RF Switch IC CDMA2000, EDGE, GSM, LTE, UMTS SP12T 50Ohm 22-MCM (3.2x2.5)
Package: Reel - TR
Package: 22-VFQFN Exposed Pad
Family Name: SKY13437
Categories: RF/IF and RFID
Case / Package: 22-MCM (3.2x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 863-2042-2, 863-2042-1, 863-2042-6
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 895247-SKY13437-11 |
| Product Name | RF Switches - SKY13437-11 |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |