Skyworks Solutions, Inc. RF Switches - SKY13431-374LF SKY13431-374LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 734399-SKY13431-374L F Packaging: Reel Impedance: 50Ohm Test Frequency: 5.8GHz Frequency Range: 500MHz ~ 6GHz Insertion Loss: 0.8dB Isolation: 20dB Circuit: SPDT IIP3: 57dBm P1dB: 36dBm RF Type: WiMax, WLAN Categories: RF/IF and RFID Supplier Device Package: 6-DFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5V
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 734399-SKY13431-374L F Packaging: Reel Impedance: 50Ohm Test Frequency: 5.8GHz Frequency Range: 500MHz ~ 6GHz Insertion Loss: 0.8dB Isolation: 20dB Circuit: SPDT IIP3: 57dBm P1dB: 36dBm RF Type: WiMax, WLAN Categories: RF/IF and RFID Supplier Device Package: 6-DFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13431-374LF - 734399-SKY13431-374LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13431-374LF
734399-SKY13431-374LF
RF Switches - SKY13431-374LF 734399-SKY13431-374LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 734399-SKY13431-374L F Packaging: Reel Impedance: 50Ohm Test Frequency: 5.8GHz Frequency Range: 500MHz ~ 6GHz Insertion Loss: 0.8dB Isolation: 20dB Circuit: SPDT IIP3: 57dBm P1dB: 36dBm RF Type: WiMax, WLAN Categories: RF/IF and RFID Supplier Device Package: 6-DFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 734399-SKY13431-374LF
Packaging: Reel
Impedance: 50Ohm
Test Frequency: 5.8GHz
Frequency Range: 500MHz ~ 6GHz
Insertion Loss: 0.8dB
Isolation: 20dB
Circuit: SPDT
IIP3: 57dBm
P1dB: 36dBm
RF Type: WiMax, WLAN
Categories: RF/IF and RFID
Supplier Device Package: 6-DFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-XFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 734399-SKY13431-374LF
Product Name RF Switches - SKY13431-374LF
Frequency 5.00E8 to 6.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products