Skyworks Solutions, Inc. RF Switches - SKY13418-485LF SKY13418-485LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028793-SKY13418-485L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP8T Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 24dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2GHz IIP3: 66dBm (typ) P1dB: 37dBm Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 90°C Case / Package: 14-QFN (2x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028793-SKY13418-485L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP8T Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 24dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2GHz IIP3: 66dBm (typ) P1dB: 37dBm Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 90°C Case / Package: 14-QFN (2x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13418-485LF - 028793-SKY13418-485LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13418-485LF
028793-SKY13418-485LF
RF Switches - SKY13418-485LF 028793-SKY13418-485LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028793-SKY13418-485L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP8T Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 24dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2GHz IIP3: 66dBm (typ) P1dB: 37dBm Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 90°C Case / Package: 14-QFN (2x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028793-SKY13418-485LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP8T
Frequency - Lower: 100MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 24dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.6dB @ 2GHz
IIP3: 66dBm (typ)
P1dB: 37dBm
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 90°C
Case / Package: 14-QFN (2x2)
Supply Voltage - Operating: 2.5 V to 4.8 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 028793-SKY13418-485LF
Product Name RF Switches - SKY13418-485LF
Operating Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details