Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 142820-SKY13415-485L
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP5T
Frequency - Lower: 100MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 34dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.4dB @ 2GHz
IIP3: 70dBm (typ)
P1dB: 37dBm
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-QFN (2x2)
Supply Voltage - Operating: 2.5 V to 4.8 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 142820-SKY13415-485LF |
| Product Name | RF Switches - SKY13415-485LF |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |