Skyworks Solutions, Inc. RF Switches - SKY13414-485LF SKY13414-485LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028792-SKY13414-485L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP4T Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 42dB @ 1GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 1GHz IIP3: 70dBm (typ) P1dB: 37dBm Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-QFN (2x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028792-SKY13414-485L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP4T Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 42dB @ 1GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 1GHz IIP3: 70dBm (typ) P1dB: 37dBm Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-QFN (2x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13414-485LF - 028792-SKY13414-485LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13414-485LF
028792-SKY13414-485LF
RF Switches - SKY13414-485LF 028792-SKY13414-485LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028792-SKY13414-485L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP4T Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 42dB @ 1GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 1GHz IIP3: 70dBm (typ) P1dB: 37dBm Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-QFN (2x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028792-SKY13414-485LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP4T
Frequency - Lower: 100MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 42dB @ 1GHz (typ)
Insertion Loss @ Frequency: 0.4dB @ 1GHz
IIP3: 70dBm (typ)
P1dB: 37dBm
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-QFN (2x2)
Supply Voltage - Operating: 2.5 V to 4.8 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 028792-SKY13414-485LF
Product Name RF Switches - SKY13414-485LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details