Skyworks Solutions, Inc. RF Switches - SKY13412-487LF SKY13412-487LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895246-SKY13412-487L F Operating Temperature Range: -35°C ~ 90°C Features: RF Switch IC - - 2.7 GHz 50Ohm 30-QFN (3x3.8) Package: Reel - TR Package: 30-WFQFN Exposed Pad Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 30-QFN (3x3.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 863-1581-6, 863-1581-2, 863-1581-1
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895246-SKY13412-487L F Operating Temperature Range: -35°C ~ 90°C Features: RF Switch IC - - 2.7 GHz 50Ohm 30-QFN (3x3.8) Package: Reel - TR Package: 30-WFQFN Exposed Pad Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 30-QFN (3x3.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 863-1581-6, 863-1581-2, 863-1581-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13412-487LF - 895246-SKY13412-487LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13412-487LF
895246-SKY13412-487LF
RF Switches - SKY13412-487LF 895246-SKY13412-487LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895246-SKY13412-487L F Operating Temperature Range: -35°C ~ 90°C Features: RF Switch IC - - 2.7 GHz 50Ohm 30-QFN (3x3.8) Package: Reel - TR Package: 30-WFQFN Exposed Pad Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 30-QFN (3x3.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 863-1581-6, 863-1581-2, 863-1581-1

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895246-SKY13412-487LF
Operating Temperature Range: -35°C ~ 90°C
Features: RF Switch IC - - 2.7 GHz 50Ohm 30-QFN (3x3.8)
Package: Reel - TR
Package: 30-WFQFN Exposed Pad
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 30-QFN (3x3.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 863-1581-6, 863-1581-2, 863-1581-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 895246-SKY13412-487LF
Product Name RF Switches - SKY13412-487LF
Operating Temperature -35 to 90 C (-31 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details