Infineon Technologies AG Evaluation Boards CY3280-MBR3

Description
CAPSENSE™ MBR3 Evaluation Kit This kit is designed to showcase the abilities of the CY8CMBR3116 register-configurabl e CAPSENSE™ controller. It is also designed as an Arduino-compatible shield that supports various Arduino baseboards as well as other stackable shields available in the market. The CY3280-MBR3 EVK features four CAPSENSE™ buttons, one proximity sensor loop, LEDs, a buzzer, and an onboard USB-I2C bridge to communicate with the EZ-Click software tool, which configures the CY8CMBR3xxx controller. The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit can be used to evaluate the 3rd generation of Infineon's industry-leading register configurable CAPSENSE™ technology. The CAPSENSE™ MBR3 Evaluation Kit provides to users the industry's best CAPSENSE™ performance supporting CAPSENSE™ buttons, proximity sensing, water tolerance and many more features. Industry’s Best and Easiest CAPSENSE™ The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit provides users the industry’s best CAPSENSE™ capabilities and the easiest development experience. The CAPSENSE™ MBR3 devices are register configurable and require no firmware development to implement design features. The devices and the kit use the EZ-Click software tool to directly configure features. The CAPSENSE™ MBR3 solution supports Infineon’s industry-leading SmartSense Auto-tuning technology, which reduces design effort by eliminating manual tuning due to variations in PCB, overlay, paint and manufacturing. The kit can be used to easily evaluate the advantages of SmartSense Auto-tuning. Best Water Tolerance The CAPSENSE™ MBR3 solution features robust water tolerance capabilites, retaining CAPSENSE™ functionality in the presence of water droplets,streaming water or mist. Included in each CY3280-MBR3 CapSense™ MBR3 Evaluation Kit is a dropper for users to place water onto the plastic overlays to examine and evaluate the water tolerance features of the CAPSENSE™ MBR3 device. Best Proximity Sensing The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit supports the industry’s best proximity sensing capabilities. The kit board includes an onboard proximity loop that can detect a finger or hand presence. The CAPSENSE™ MBR3 solution can detect a hand or finger presence up to 12 inches (30 cm) away. Arduino-Compatibilit y The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit works as a standalone kit as well as an Arduino-compatible shield. The kit can be used to easily add a capacitive-button user interface to your Arduino projects. Arduino based host example projects for the CAPSENSE™ MBR3 Evaluation kit are available here. Kit Contents CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit board Water Dropper Additional 1mm Plastic Overlay USB Cable Quick Start Guide
Request a Quote Datasheet
Description
CAPSENSE™ MBR3 Evaluation Kit This kit is designed to showcase the abilities of the CY8CMBR3116 register-configurabl e CAPSENSE™ controller. It is also designed as an Arduino-compatible shield that supports various Arduino baseboards as well as other stackable shields available in the market. The CY3280-MBR3 EVK features four CAPSENSE™ buttons, one proximity sensor loop, LEDs, a buzzer, and an onboard USB-I2C bridge to communicate with the EZ-Click software tool, which configures the CY8CMBR3xxx controller. The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit can be used to evaluate the 3rd generation of Infineon's industry-leading register configurable CAPSENSE™ technology. The CAPSENSE™ MBR3 Evaluation Kit provides to users the industry's best CAPSENSE™ performance supporting CAPSENSE™ buttons, proximity sensing, water tolerance and many more features. Industry’s Best and Easiest CAPSENSE™ The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit provides users the industry’s best CAPSENSE™ capabilities and the easiest development experience. The CAPSENSE™ MBR3 devices are register configurable and require no firmware development to implement design features. The devices and the kit use the EZ-Click software tool to directly configure features. The CAPSENSE™ MBR3 solution supports Infineon’s industry-leading SmartSense Auto-tuning technology, which reduces design effort by eliminating manual tuning due to variations in PCB, overlay, paint and manufacturing. The kit can be used to easily evaluate the advantages of SmartSense Auto-tuning. Best Water Tolerance The CAPSENSE™ MBR3 solution features robust water tolerance capabilites, retaining CAPSENSE™ functionality in the presence of water droplets,streaming water or mist. Included in each CY3280-MBR3 CapSense™ MBR3 Evaluation Kit is a dropper for users to place water onto the plastic overlays to examine and evaluate the water tolerance features of the CAPSENSE™ MBR3 device. Best Proximity Sensing The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit supports the industry’s best proximity sensing capabilities. The kit board includes an onboard proximity loop that can detect a finger or hand presence. The CAPSENSE™ MBR3 solution can detect a hand or finger presence up to 12 inches (30 cm) away. Arduino-Compatibilit y The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit works as a standalone kit as well as an Arduino-compatible shield. The kit can be used to easily add a capacitive-button user interface to your Arduino projects. Arduino based host example projects for the CAPSENSE™ MBR3 Evaluation kit are available here. Kit Contents CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit board Water Dropper Additional 1mm Plastic Overlay USB Cable Quick Start Guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY3280-MBR3 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY3280-MBR3
Evaluation Boards CY3280-MBR3
CAPSENSE™ MBR3 Evaluation Kit This kit is designed to showcase the abilities of the CY8CMBR3116 register-configurabl e CAPSENSE™ controller. It is also designed as an Arduino-compatible shield that supports various Arduino baseboards as well as other stackable shields available in the market. The CY3280-MBR3 EVK features four CAPSENSE™ buttons, one proximity sensor loop, LEDs, a buzzer, and an onboard USB-I2C bridge to communicate with the EZ-Click software tool, which configures the CY8CMBR3xxx controller. The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit can be used to evaluate the 3rd generation of Infineon's industry-leading register configurable CAPSENSE™ technology. The CAPSENSE™ MBR3 Evaluation Kit provides to users the industry's best CAPSENSE™ performance supporting CAPSENSE™ buttons, proximity sensing, water tolerance and many more features. Industry’s Best and Easiest CAPSENSE™ The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit provides users the industry’s best CAPSENSE™ capabilities and the easiest development experience. The CAPSENSE™ MBR3 devices are register configurable and require no firmware development to implement design features. The devices and the kit use the EZ-Click software tool to directly configure features. The CAPSENSE™ MBR3 solution supports Infineon’s industry-leading SmartSense Auto-tuning technology, which reduces design effort by eliminating manual tuning due to variations in PCB, overlay, paint and manufacturing. The kit can be used to easily evaluate the advantages of SmartSense Auto-tuning. Best Water Tolerance The CAPSENSE™ MBR3 solution features robust water tolerance capabilites, retaining CAPSENSE™ functionality in the presence of water droplets,streaming water or mist. Included in each CY3280-MBR3 CapSense™ MBR3 Evaluation Kit is a dropper for users to place water onto the plastic overlays to examine and evaluate the water tolerance features of the CAPSENSE™ MBR3 device. Best Proximity Sensing The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit supports the industry’s best proximity sensing capabilities. The kit board includes an onboard proximity loop that can detect a finger or hand presence. The CAPSENSE™ MBR3 solution can detect a hand or finger presence up to 12 inches (30 cm) away. Arduino-Compatibilit y The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit works as a standalone kit as well as an Arduino-compatible shield. The kit can be used to easily add a capacitive-button user interface to your Arduino projects. Arduino based host example projects for the CAPSENSE™ MBR3 Evaluation kit are available here. Kit Contents CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit board Water Dropper Additional 1mm Plastic Overlay USB Cable Quick Start Guide

CAPSENSE™ MBR3 Evaluation Kit

This kit is designed to showcase the abilities of the CY8CMBR3116 register-configurable CAPSENSE™ controller. It is also designed as an Arduino-compatible shield that supports various Arduino baseboards as well as other stackable shields available in the market. The CY3280-MBR3 EVK features four CAPSENSE™ buttons, one proximity sensor loop, LEDs, a buzzer, and an onboard USB-I2C bridge to communicate with the EZ-Click software tool, which configures the CY8CMBR3xxx controller.

The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit can be used to evaluate the 3rd generation of Infineon's industry-leading register configurable CAPSENSE™ technology. The CAPSENSE™ MBR3 Evaluation Kit provides to users the industry's best CAPSENSE™ performance supporting CAPSENSE™ buttons, proximity sensing, water tolerance and many more features.


Industry’s Best and Easiest CAPSENSE™


The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit provides users the industry’s best CAPSENSE™ capabilities and the easiest development experience. The CAPSENSE™ MBR3 devices are register configurable and require no firmware development to implement design features. The devices and the kit use the EZ-Click software tool to directly configure features. The CAPSENSE™ MBR3 solution supports Infineon’s industry-leading SmartSense Auto-tuning technology, which reduces design effort by eliminating manual tuning due to variations in PCB, overlay, paint and manufacturing. The kit can be used to easily evaluate the advantages of SmartSense Auto-tuning.


Best Water Tolerance


The CAPSENSE™ MBR3 solution features robust water tolerance capabilites, retaining CAPSENSE™ functionality in the presence of water droplets,streaming water or mist. Included in each CY3280-MBR3 CapSense™ MBR3 Evaluation Kit is a dropper for users to place water onto the plastic overlays to examine and evaluate the water tolerance features of the CAPSENSE™ MBR3 device.


Best Proximity Sensing


The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit supports the industry’s best proximity sensing capabilities. The kit board includes an onboard proximity loop that can detect a finger or hand presence. The CAPSENSE™ MBR3 solution can detect a hand or finger presence up to 12 inches (30 cm) away.


Arduino-Compatibility


The CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit works as a standalone kit as well as an Arduino-compatible shield. The kit can be used to easily add a capacitive-button user interface to your Arduino projects. Arduino based host example projects for the CAPSENSE™ MBR3 Evaluation kit are available here.


Kit Contents


  • CY3280-MBR3 CAPSENSE™ MBR3 Evaluation Kit board
  • Water Dropper
  • Additional 1mm Plastic Overlay
  • USB Cable
  • Quick Start Guide
Supplier's Site
Sensor Evaluation Boards - 448-CY3280-MBR3-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
448-CY3280-MBR3-ND
Sensor Evaluation Boards 448-CY3280-MBR3-ND
CY8CMBR3116 CapSense® Express™ Touch, Capacitive Sensor Evaluation Board

CY8CMBR3116 CapSense® Express™ Touch, Capacitive Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - CY3280-MBR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
CY3280-MBR3
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards CY3280-MBR3
BOARD EVAL CAPSENSE EXPRESS

BOARD EVAL CAPSENSE EXPRESS

Supplier's Site
Evaluation Board, Capacitive Touch; Kit Application Type Cypress Infineon Technologies - 46X1379 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Capacitive Touch; Kit Application Type Cypress Infineon Technologies
46X1379
Evaluation Board, Capacitive Touch; Kit Application Type Cypress Infineon Technologies 46X1379
EVALUATION BOARD, CAPACITIVE TOUCH; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:Cypress ; Silicon Core Number:CY8CMBR3116; Application Sub Type:Capacitive Touch; Product Range:- RoHS Compliant: No

EVALUATION BOARD, CAPACITIVE TOUCH; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:Cypress; Silicon Core Number:CY8CMBR3116; Application Sub Type:Capacitive Touch; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY3280-MBR3 448-CY3280-MBR3-ND CY3280-MBR3 46X1379
Product Name Evaluation Boards Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Evaluation Board, Capacitive Touch; Kit Application Type Cypress Infineon Technologies
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTS700201ESPDAUGHBDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AUIR3242SDEMOBOARDTOBO1 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Power; Power Distribution Switch (Load Switch)
View Details