Skyworks Solutions, Inc. 0.02 – 6.0 GHz pHEMT GaAs SP3T Switch SKY13398-000

Description
Please note: SKY13398-000 is being discontinued and is not recommended for new designs. The SKY13398-000 is a GaAs pHEMT Single-Pole, Triple-Throw (SP3T) antenna switch that operates in the 0.1 to 6.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with three control voltages (VC1, VC2, and VC3). This switch is a reflective short when in the isolation state. The low loss, high isolation, high linearity, small size, and low cost make this switch ideal for all WLANs and devices that support Bluetooth® signals operating in the 2.4 to 2.5 and 4.9 to 5.9 GHz bands. The SKY13398-000 is provided as a bare die in an ultra-compact 650 x 450 x 127 μm design.
Request a Quote
Description
Please note: SKY13398-000 is being discontinued and is not recommended for new designs. The SKY13398-000 is a GaAs pHEMT Single-Pole, Triple-Throw (SP3T) antenna switch that operates in the 0.1 to 6.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with three control voltages (VC1, VC2, and VC3). This switch is a reflective short when in the isolation state. The low loss, high isolation, high linearity, small size, and low cost make this switch ideal for all WLANs and devices that support Bluetooth® signals operating in the 2.4 to 2.5 and 4.9 to 5.9 GHz bands. The SKY13398-000 is provided as a bare die in an ultra-compact 650 x 450 x 127 μm design.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.02 – 6.0 GHz pHEMT GaAs SP3T Switch - SKY13398-000 - Skyworks Solutions, Inc.
Irvine, CA, United States
0.02 – 6.0 GHz pHEMT GaAs SP3T Switch
SKY13398-000
0.02 – 6.0 GHz pHEMT GaAs SP3T Switch SKY13398-000
Please note: SKY13398-000 is being discontinued and is not recommended for new designs. The SKY13398-000 is a GaAs pHEMT Single-Pole, Triple-Throw (SP3T) antenna switch that operates in the 0.1 to 6.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with three control voltages (VC1, VC2, and VC3). This switch is a reflective short when in the isolation state. The low loss, high isolation, high linearity, small size, and low cost make this switch ideal for all WLANs and devices that support Bluetooth® signals operating in the 2.4 to 2.5 and 4.9 to 5.9 GHz bands. The SKY13398-000 is provided as a bare die in an ultra-compact 650 x 450 x 127 μm design.

Please note: SKY13398-000 is being discontinued and is not recommended for new designs.

The SKY13398-000 is a GaAs pHEMT Single-Pole, Triple-Throw (SP3T) antenna switch that operates in the 0.1 to 6.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with three control voltages (VC1, VC2, and VC3). This switch is a reflective short when in the isolation state.
The low loss, high isolation, high linearity, small size, and low cost make this switch ideal for all WLANs and devices that support Bluetooth® signals operating in the 2.4 to 2.5 and 4.9 to 5.9 GHz bands.
The SKY13398-000 is provided as a bare die in an ultra-compact 650 x 450 x 127 μm design.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Switches
Product Number SKY13398-000
Product Name 0.02 – 6.0 GHz pHEMT GaAs SP3T Switch
Package Type Surface Mount; die
Unlock Full Specs
to access all available technical data

Similar Products

20 MHz to 6.0 GHz GaAs SPDT Switch - SKY13587-378LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 20 to 6000 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
4 suppliers
2.3 to 4.2 GHz 120 W High-Power SPDT Switch - SKY12248-492LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 2300 to 4200 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
5 suppliers
20 MHz-6.0 GHz GaAs SP4T Switch - SKY13322-375LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 20 to 6000 MHz
Isolation 18 to 28 dB
View Details
3 suppliers