Skyworks Solutions, Inc. RF Switches - SKY13381-374LF SKY13381-374LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 716229-SKY13381-374L F Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 6GHz Frequency Range: 100MHz ~ 6GHz Insertion Loss: 1.4dB Isolation: 14dB Circuit: DPDT Topology: Reflective IIP3: 62dBm P1dB: 38dBm RF Type: 802.11a/b/g/n Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 6-MLPD (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 716229-SKY13381-374L F Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 6GHz Frequency Range: 100MHz ~ 6GHz Insertion Loss: 1.4dB Isolation: 14dB Circuit: DPDT Topology: Reflective IIP3: 62dBm P1dB: 38dBm RF Type: 802.11a/b/g/n Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 6-MLPD (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13381-374LF - 716229-SKY13381-374LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13381-374LF
716229-SKY13381-374LF
RF Switches - SKY13381-374LF 716229-SKY13381-374LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 716229-SKY13381-374L F Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 6GHz Frequency Range: 100MHz ~ 6GHz Insertion Loss: 1.4dB Isolation: 14dB Circuit: DPDT Topology: Reflective IIP3: 62dBm P1dB: 38dBm RF Type: 802.11a/b/g/n Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 6-MLPD (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 716229-SKY13381-374LF
Packaging: Tape and Reel
Impedance: 50Ohm
Test Frequency: 6GHz
Frequency Range: 100MHz ~ 6GHz
Insertion Loss: 1.4dB
Isolation: 14dB
Circuit: DPDT
Topology: Reflective
IIP3: 62dBm
P1dB: 38dBm
RF Type: 802.11a/b/g/n
Part Status: Last Time Buy
Categories: RF/IF and RFID
Supplier Device Package: 6-MLPD (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-XFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 716229-SKY13381-374LF
Product Name RF Switches - SKY13381-374LF
Frequency 1.00E8 to 6.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details