Skyworks Solutions, Inc. RF Switches - SKY13374-397LF SKY13374-397LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 046923-SKY13374-397L F Packaging: Reel - TR Features: DC Blocked Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 6GHz Isolation @ Frequency: 22dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.8dB @ 6GHz IIP3: 68dBm (typ) RF Type: 802.11a/b/g/n Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (2x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 046923-SKY13374-397L F Packaging: Reel - TR Features: DC Blocked Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 6GHz Isolation @ Frequency: 22dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.8dB @ 6GHz IIP3: 68dBm (typ) RF Type: 802.11a/b/g/n Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (2x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13374-397LF - 046923-SKY13374-397LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13374-397LF
046923-SKY13374-397LF
RF Switches - SKY13374-397LF 046923-SKY13374-397LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 046923-SKY13374-397L F Packaging: Reel - TR Features: DC Blocked Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 6GHz Isolation @ Frequency: 22dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.8dB @ 6GHz IIP3: 68dBm (typ) RF Type: 802.11a/b/g/n Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (2x2) Supply Voltage - Operating: 2.5 V to 4.8 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 046923-SKY13374-397LF
Packaging: Reel - TR
Features: DC Blocked
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 300kHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 22dB @ 6GHz (typ)
Insertion Loss @ Frequency: 0.8dB @ 6GHz
IIP3: 68dBm (typ)
RF Type: 802.11a/b/g/n
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-QFN (2x2)
Supply Voltage - Operating: 2.5 V to 4.8 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 046923-SKY13374-397LF
Product Name RF Switches - SKY13374-397LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details