Skyworks Solutions, Inc. RF Switches - SKY13362-389LF SKY13362-389LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 064684-SKY13362-389L F Packaging: Reel - TR Impedance: 50 Ohm Frequency - Lower: 400MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 38dB @ 915MHz (typ) Insertion Loss @ Frequency: 1.35dB @ 915MHz P1dB: 40dBm (typ) P1dB RF Type: Cellular Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: 26-QFN (3.8x3) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 064684-SKY13362-389L F Packaging: Reel - TR Impedance: 50 Ohm Frequency - Lower: 400MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 38dB @ 915MHz (typ) Insertion Loss @ Frequency: 1.35dB @ 915MHz P1dB: 40dBm (typ) P1dB RF Type: Cellular Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: 26-QFN (3.8x3) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13362-389LF - 064684-SKY13362-389LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13362-389LF
064684-SKY13362-389LF
RF Switches - SKY13362-389LF 064684-SKY13362-389LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 064684-SKY13362-389L F Packaging: Reel - TR Impedance: 50 Ohm Frequency - Lower: 400MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 38dB @ 915MHz (typ) Insertion Loss @ Frequency: 1.35dB @ 915MHz P1dB: 40dBm (typ) P1dB RF Type: Cellular Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 90°C Case / Package: 26-QFN (3.8x3) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 064684-SKY13362-389LF
Packaging: Reel - TR
Impedance: 50 Ohm
Frequency - Lower: 400MHz
Frequency - Upper: 2.7GHz
Isolation @ Frequency: 38dB @ 915MHz (typ)
Insertion Loss @ Frequency: 1.35dB @ 915MHz
P1dB: 40dBm (typ) P1dB
RF Type: Cellular
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 90°C
Case / Package: 26-QFN (3.8x3)
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 064684-SKY13362-389LF
Product Name RF Switches - SKY13362-389LF
Operating Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details