Skyworks Solutions, Inc. 20 MHz-6.0 GHz GaAs SPDT Switch SKY13351-378LF

Description
The SKY13351-378LF is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port. The switch is manufactured in a compact, 1 x 1 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet
Description
The SKY13351-378LF is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port. The switch is manufactured in a compact, 1 x 1 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 MHz-6.0 GHz GaAs SPDT Switch - SKY13351-378LF - Skyworks Solutions, Inc.
Irvine, CA, United States
20 MHz-6.0 GHz GaAs SPDT Switch
SKY13351-378LF
20 MHz-6.0 GHz GaAs SPDT Switch SKY13351-378LF
The SKY13351-378LF is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port. The switch is manufactured in a compact, 1 x 1 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

The SKY13351-378LF is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port. The switch is manufactured in a compact, 1 x 1 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

Supplier's Site
RF Switches - 863-1177-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1177-1-ND
RF Switches 863-1177-1-ND
RF Switch IC 802.11/WiFi, WLAN SPDT 6GHz 50Ohm 6-MLPD (1x1)

RF Switch IC 802.11/WiFi, WLAN SPDT 6GHz 50Ohm 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - 863-1177-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1177-6-ND
RF Switches 863-1177-6-ND
RF Switch IC 802.11/WiFi, WLAN SPDT 6GHz 50Ohm 6-MLPD (1x1)

RF Switch IC 802.11/WiFi, WLAN SPDT 6GHz 50Ohm 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - 863-1177-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1177-2-ND
RF Switches 863-1177-2-ND
RF Switch IC 802.11/WiFi, WLAN SPDT 6GHz 50Ohm 6-MLPD (1x1)

RF Switch IC 802.11/WiFi, WLAN SPDT 6GHz 50Ohm 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - SKY13351-378LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13351-378LF
RF Switches SKY13351-378LF
RF Switch IC 802.11/WiFi, WLAN SPDT 6 GHz 50Ohm 6-MLPD (1x1)

RF Switch IC 802.11/WiFi, WLAN SPDT 6 GHz 50Ohm 6-MLPD (1x1)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13351-378LF 863-1177-1-ND SKY13351-378LF
Product Name 20 MHz-6.0 GHz GaAs SPDT Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 6L Surface Mount; 6-XFDFN Exposed Pad Surface Mount
Frequency Range 20 to 6000 MHz 20 to 6000 MHz 20 to 6000 MHz
Isolation 24 to 26 dB 26 dB 26 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - SKY55951-11 - Richardson RFPD
Specs
Package Type MCM
Frequency Range 1164 to 1606 MHz
View Details
0.01 to 6.0 GHz Single Control SPDT Switch - SKYA21024 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 10 to 6000 MHz
Isolation 15 to 27 dB
View Details
5 suppliers
PHEMT GaAs IC High-Linearity 3 V Control SPDT 0.1–2.5 GHz Switch Chip - AS193-000 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Chip
Frequency Range 100 to 2500 MHz
Isolation 17 to 30 dB
View Details
2 suppliers