Skyworks Solutions, Inc. RF Switches - SKY13350-385LF SKY13350-385LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13350-385LF-32476 6 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 6GHz Isolation @ Frequency: 18dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 6GHz IIP3: 46dBm (typ) RF Type: 802.11a/b/g/WiFi, WLAN Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 6-MLPD (1x1) Temperature Range - Operating: -40°C ~ 105°C Case: 6-XFDFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13350-385LF-32476 6 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 6GHz Isolation @ Frequency: 18dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 6GHz IIP3: 46dBm (typ) RF Type: 802.11a/b/g/WiFi, WLAN Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 6-MLPD (1x1) Temperature Range - Operating: -40°C ~ 105°C Case: 6-XFDFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13350-385LF - SKY13350-385LF-324766 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13350-385LF
SKY13350-385LF-324766
RF Switches - SKY13350-385LF SKY13350-385LF-324766
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13350-385LF-32476 6 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 6GHz Isolation @ Frequency: 18dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 6GHz IIP3: 46dBm (typ) RF Type: 802.11a/b/g/WiFi, WLAN Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 6-MLPD (1x1) Temperature Range - Operating: -40°C ~ 105°C Case: 6-XFDFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: SKY13350-385LF-324766
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 10MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 18dB @ 6GHz (typ)
Insertion Loss @ Frequency: 0.6dB @ 6GHz
IIP3: 46dBm (typ)
RF Type: 802.11a/b/g/WiFi, WLAN
Part Status: Active
Categories: RF/IF and RFID
Supplier Device Package: 6-MLPD (1x1)
Temperature Range - Operating: -40°C ~ 105°C
Case: 6-XFDFN Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number SKY13350-385LF-324766
Product Name RF Switches - SKY13350-385LF
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products