Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: SKY13323-378LF-32476
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 27dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.35dB @ 3GHz
IIP3: 50dBm (typ)
P1dB: 27dBm (typ) IP1dB
RF Type: 802.11b/g
Part Status: Active
Family Name: SKY13323-378
Categories: RF/IF and RFID
Supplier Device Package: 6-MLPD (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Case: 6-XFDFN Exposed Pad
Introduction Date: June 04, 2009
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | SKY13323-378LF-324761 |
| Product Name | RF Switches - SKY13323-378LF |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |