Skyworks Solutions, Inc. RF Switches - SKY13320-374LF SKY13320-374LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 042639-SKY13320-374L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 24dB @ 6GHz Insertion Loss @ Frequency: 0.6dB @ 6GHz IIP3: 52dBm (typ) RF Type: WiMax, WLAN Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MLPD (1.5x1.5) Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 042639-SKY13320-374L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 24dB @ 6GHz Insertion Loss @ Frequency: 0.6dB @ 6GHz IIP3: 52dBm (typ) RF Type: WiMax, WLAN Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MLPD (1.5x1.5) Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13320-374LF - 042639-SKY13320-374LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13320-374LF
042639-SKY13320-374LF
RF Switches - SKY13320-374LF 042639-SKY13320-374LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 042639-SKY13320-374L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 24dB @ 6GHz Insertion Loss @ Frequency: 0.6dB @ 6GHz IIP3: 52dBm (typ) RF Type: WiMax, WLAN Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MLPD (1.5x1.5) Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 042639-SKY13320-374LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 24dB @ 6GHz
Insertion Loss @ Frequency: 0.6dB @ 6GHz
IIP3: 52dBm (typ)
RF Type: WiMax, WLAN
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MLPD (1.5x1.5)
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 042639-SKY13320-374LF
Product Name RF Switches - SKY13320-374LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products