Skyworks Solutions, Inc. GaAs SP2T Switch for Ultra Wideband (UWB) 3–8 GHz SKY13298-360LF

Description
The SKY13298-360LF is a pHEMT GaAs FET IC switch packaged in an 2 x 2 mm, 8-lead exposed pad plastic package for low-cost commercial applications. The use of the VBIAS line enables the part to be used with low control bias voltages down to 1.8 V. This switch is ideal for Ultra Wide Band (UWB) applications covering BG1 and BG3. For 3.3 V control, the VBIAS is not required and is left open circuit on the board.
Request a Quote Datasheet
Description
The SKY13298-360LF is a pHEMT GaAs FET IC switch packaged in an 2 x 2 mm, 8-lead exposed pad plastic package for low-cost commercial applications. The use of the VBIAS line enables the part to be used with low control bias voltages down to 1.8 V. This switch is ideal for Ultra Wide Band (UWB) applications covering BG1 and BG3. For 3.3 V control, the VBIAS is not required and is left open circuit on the board.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaAs SP2T Switch for Ultra Wideband (UWB) 3–8 GHz - SKY13298-360LF - Skyworks Solutions, Inc.
Irvine, CA, United States
GaAs SP2T Switch for Ultra Wideband (UWB) 3–8 GHz
SKY13298-360LF
GaAs SP2T Switch for Ultra Wideband (UWB) 3–8 GHz SKY13298-360LF
The SKY13298-360LF is a pHEMT GaAs FET IC switch packaged in an 2 x 2 mm, 8-lead exposed pad plastic package for low-cost commercial applications. The use of the VBIAS line enables the part to be used with low control bias voltages down to 1.8 V. This switch is ideal for Ultra Wide Band (UWB) applications covering BG1 and BG3. For 3.3 V control, the VBIAS is not required and is left open circuit on the board.

The SKY13298-360LF is a pHEMT GaAs FET IC switch packaged in an 2 x 2 mm, 8-lead exposed pad plastic package for low-cost commercial applications. The use of the VBIAS line enables the part to be used with low control bias voltages down to 1.8 V. This switch is ideal for Ultra Wide Band (UWB) applications covering BG1 and BG3. For 3.3 V control, the VBIAS is not required and is left open circuit on the board.

Supplier's Site
RF Switches - 863-1180-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1180-6-ND
RF Switches 863-1180-6-ND
RF Switch IC UWB SPDT 8GHz 50Ohm 8-QFN (2x2)

RF Switch IC UWB SPDT 8GHz 50Ohm 8-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1180-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1180-1-ND
RF Switches 863-1180-1-ND
RF Switch IC UWB SPDT 8GHz 50Ohm 8-QFN (2x2)

RF Switch IC UWB SPDT 8GHz 50Ohm 8-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1180-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1180-2-ND
RF Switches 863-1180-2-ND
RF Switch IC UWB SPDT 8GHz 50Ohm 8-QFN (2x2)

RF Switch IC UWB SPDT 8GHz 50Ohm 8-QFN (2x2)

Buy Now Datasheet
RF Switches - SKY13298-360LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13298-360LF
RF Switches SKY13298-360LF
RF Switch IC UWB SPDT 8 GHz 50Ohm 8-QFN (2x2)

RF Switch IC UWB SPDT 8 GHz 50Ohm 8-QFN (2x2)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13298-360LF 863-1180-6-ND SKY13298-360LF
Product Name GaAs SP2T Switch for Ultra Wideband (UWB) 3–8 GHz RF Switches RF Switches
Package Type Surface Mount; QFN, 8L Surface Mount; 8-VFDFN Exposed Pad Surface Mount
Frequency Range 3000 to 8000 MHz 3000 to 8000 MHz 3000 to 8000 MHz
Isolation 22 to 25 dB 22 dB 22 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

20 MHz to 6.0 GHz GaAs SPDT Switch - SKYA21012 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 20 to 6000 MHz
Isolation 24 to 26 dB
View Details
4 suppliers
2.0-6.0 GHz GaAs SPDT Switch - SKY13366-378LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 2000 to 6000 MHz
Isolation 24 to 26 dB
View Details
4 suppliers
300 kHz-6.0 GHz SPDT Switch - SKY13374-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 30 to 6000 MHz
Isolation 22 to 34 dB
View Details
4 suppliers