Skyworks Solutions, Inc. RF Switches - SKY13298-360LF SKY13298-360LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13298-360LF-32475 1 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 3GHz Frequency - Upper: 8GHz Isolation @ Frequency: 22dB @ 7.92GHz Insertion Loss @ Frequency: 0.9dB @ 7.92GHz IIP3: 42dBm (typ) P1dB: 24dBm (typ) IP1dB RF Type: UWB Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 8-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Case: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13298-360LF-32475 1 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 3GHz Frequency - Upper: 8GHz Isolation @ Frequency: 22dB @ 7.92GHz Insertion Loss @ Frequency: 0.9dB @ 7.92GHz IIP3: 42dBm (typ) P1dB: 24dBm (typ) IP1dB RF Type: UWB Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 8-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Case: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13298-360LF - SKY13298-360LF-324751 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13298-360LF
SKY13298-360LF-324751
RF Switches - SKY13298-360LF SKY13298-360LF-324751
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13298-360LF-32475 1 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 3GHz Frequency - Upper: 8GHz Isolation @ Frequency: 22dB @ 7.92GHz Insertion Loss @ Frequency: 0.9dB @ 7.92GHz IIP3: 42dBm (typ) P1dB: 24dBm (typ) IP1dB RF Type: UWB Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 8-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Case: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: SKY13298-360LF-324751
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 3GHz
Frequency - Upper: 8GHz
Isolation @ Frequency: 22dB @ 7.92GHz
Insertion Loss @ Frequency: 0.9dB @ 7.92GHz
IIP3: 42dBm (typ)
P1dB: 24dBm (typ) IP1dB
RF Type: UWB
Part Status: Active
Categories: RF/IF and RFID
Supplier Device Package: 8-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Case: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number SKY13298-360LF-324751
Product Name RF Switches - SKY13298-360LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details