Skyworks Solutions, Inc. RF Switches - SKY13272-340LF SKY13272-340LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13272-340LF-32474 7 Packaging: Reel Impedance: 50 Ohm Frequency - Lower: 250MHz Frequency - Upper: 2.15GHz Isolation @ Frequency: 31dB @ 2.15GHz (typ) Insertion Loss @ Frequency: 8.5dB @ 2.15GHz P1dB: 15dBm (typ) IP1dB RF Type: DBS Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13272-340LF-32474 7 Packaging: Reel Impedance: 50 Ohm Frequency - Lower: 250MHz Frequency - Upper: 2.15GHz Isolation @ Frequency: 31dB @ 2.15GHz (typ) Insertion Loss @ Frequency: 8.5dB @ 2.15GHz P1dB: 15dBm (typ) IP1dB RF Type: DBS Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13272-340LF - SKY13272-340LF-324747 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13272-340LF
SKY13272-340LF-324747
RF Switches - SKY13272-340LF SKY13272-340LF-324747
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: SKY13272-340LF-32474 7 Packaging: Reel Impedance: 50 Ohm Frequency - Lower: 250MHz Frequency - Upper: 2.15GHz Isolation @ Frequency: 31dB @ 2.15GHz (typ) Insertion Loss @ Frequency: 8.5dB @ 2.15GHz P1dB: 15dBm (typ) IP1dB RF Type: DBS Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: SKY13272-340LF-324747
Packaging: Reel
Impedance: 50 Ohm
Frequency - Lower: 250MHz
Frequency - Upper: 2.15GHz
Isolation @ Frequency: 31dB @ 2.15GHz (typ)
Insertion Loss @ Frequency: 8.5dB @ 2.15GHz
P1dB: 15dBm (typ) IP1dB
RF Type: DBS
Part Status: Active
Categories: RF/IF and RFID
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case: 20-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number SKY13272-340LF-324747
Product Name RF Switches - SKY13272-340LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details