Skyworks Solutions, Inc. RF Evaluation and Development Kits, Boards - SKY12207-306LF-EVAL SKY12207-306LF-EVAL

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096708-SKY12207-306 LF-EVAL Type: Switch, SPDT For Use With/Related Products: SKY12207 Frequency: 900MHz to 4GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096708-SKY12207-306 LF-EVAL Type: Switch, SPDT For Use With/Related Products: SKY12207 Frequency: 900MHz to 4GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - SKY12207-306LF-EVAL - 1096708-SKY12207-306LF-EVAL - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - SKY12207-306LF-EVAL
1096708-SKY12207-306LF-EVAL
RF Evaluation and Development Kits, Boards - SKY12207-306LF-EVAL 1096708-SKY12207-306LF-EVAL
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096708-SKY12207-306 LF-EVAL Type: Switch, SPDT For Use With/Related Products: SKY12207 Frequency: 900MHz to 4GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1096708-SKY12207-306LF-EVAL
Type: Switch, SPDT
For Use With/Related Products: SKY12207
Frequency: 900MHz to 4GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1096708-SKY12207-306LF-EVAL
Product Name RF Evaluation and Development Kits, Boards - SKY12207-306LF-EVAL
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-900-NT-ND - DigiKey
Specs
Supported System Transceiver
View Details
2 suppliers
Evaluation Boards - CY7113 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Docks
Ports USB
View Details
4 suppliers