Skyworks Solutions, Inc. Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement Si8947AD-IS4

Description
Si8947AD-IS4 devices are galvanically isolated delta-sigma modulators. The low voltage, differential input has a ±62.5 mV specified input range which allows for reduced power loss vs. industry standard 250 mV input when measuring voltage across a current shunt resistor or for any place where a sensor must be isolated from the control system. The output is a 1-bit datastream whose average represents the input analog voltage. This datastream is synchronous to an internal 20 Mhz clock. Low offset and gain drift ensure that accuracy is maintained over the entire operating temperature range of -40 to +125˚C. Exceptionally high common mode transient immunity results in accurate measurements even in the presence of high power switching like would be found in a motor drive system or inverter. It supports 5 kV withstand voltage per UL1577 in a wide-body stretched SOIC-8 package. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching and longer lifetimes compared to other isolation technologies.
Request a Quote
Description
Si8947AD-IS4 devices are galvanically isolated delta-sigma modulators. The low voltage, differential input has a ±62.5 mV specified input range which allows for reduced power loss vs. industry standard 250 mV input when measuring voltage across a current shunt resistor or for any place where a sensor must be isolated from the control system. The output is a 1-bit datastream whose average represents the input analog voltage. This datastream is synchronous to an internal 20 Mhz clock. Low offset and gain drift ensure that accuracy is maintained over the entire operating temperature range of -40 to +125˚C. Exceptionally high common mode transient immunity results in accurate measurements even in the presence of high power switching like would be found in a motor drive system or inverter. It supports 5 kV withstand voltage per UL1577 in a wide-body stretched SOIC-8 package. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching and longer lifetimes compared to other isolation technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-IS4 - Skyworks Solutions, Inc.
Irvine, CA, United States
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement
Si8947AD-IS4
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement Si8947AD-IS4
Si8947AD-IS4 devices are galvanically isolated delta-sigma modulators. The low voltage, differential input has a ±62.5 mV specified input range which allows for reduced power loss vs. industry standard 250 mV input when measuring voltage across a current shunt resistor or for any place where a sensor must be isolated from the control system. The output is a 1-bit datastream whose average represents the input analog voltage. This datastream is synchronous to an internal 20 Mhz clock. Low offset and gain drift ensure that accuracy is maintained over the entire operating temperature range of -40 to +125˚C. Exceptionally high common mode transient immunity results in accurate measurements even in the presence of high power switching like would be found in a motor drive system or inverter. It supports 5 kV withstand voltage per UL1577 in a wide-body stretched SOIC-8 package. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching and longer lifetimes compared to other isolation technologies.

Si8947AD-IS4 devices are galvanically isolated delta-sigma modulators. The low voltage, differential input has a ±62.5 mV specified input range which allows for reduced power loss vs. industry standard 250 mV input when measuring voltage across a current shunt resistor or for any place where a sensor must be isolated from the control system. The output is a 1-bit datastream whose average represents the input analog voltage. This datastream is synchronous to an internal 20 Mhz clock. Low offset and gain drift ensure that accuracy is maintained over the entire operating temperature range of -40 to +125˚C. Exceptionally high common mode transient immunity results in accurate measurements even in the presence of high power switching like would be found in a motor drive system or inverter. It supports 5 kV withstand voltage per UL1577 in a wide-body stretched SOIC-8 package. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching and longer lifetimes compared to other isolation technologies.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number Si8947AD-IS4
Product Name Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement
Package Type WB SOIC8
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analog to Digital Converters (ADC) - 336-2194-5-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers