Skyworks Solutions, Inc. Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose SI8935D-IS4R

Description
Win Source Part Number: 1342609-SI8935D-IS4R Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Modulator Package: Tape & Reel Standard Package: 1,250 Number of Channels: 1 Resolution (Bits): 1 b Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8935
Request a Quote Datasheet
Description
Win Source Part Number: 1342609-SI8935D-IS4R Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Modulator Package: Tape & Reel Standard Package: 1,250 Number of Channels: 1 Resolution (Bits): 1 b Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8935
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342609-SI8935D-IS4R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1342609-SI8935D-IS4R
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1342609-SI8935D-IS4R
Win Source Part Number: 1342609-SI8935D-IS4R Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Modulator Package: Tape & Reel Standard Package: 1,250 Number of Channels: 1 Resolution (Bits): 1 b Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8935

Win Source Part Number: 1342609-SI8935D-IS4R
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Series: Automotive, AEC-Q100
Type: Modulator
Package: Tape & Reel
Standard Package: 1,250
Number of Channels: 1
Resolution (Bits): 1 b
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8935

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1342609-SI8935D-IS4R
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD5214TD - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter - ADC08D500CIYB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers