Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI890XPWR-KIT

Description
Win Source Part Number: 1346934-SI890XPWR-KI T Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Current, Temperature, Voltage Monitor Supplied Contents: Board(s) Utilized IC / Part: Si8900, Si8901, Si8902 Secondary Attributes: 10-Bit ADC with 3-Channel MUX ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI890
Request a Quote Datasheet
Description
Win Source Part Number: 1346934-SI890XPWR-KI T Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Current, Temperature, Voltage Monitor Supplied Contents: Board(s) Utilized IC / Part: Si8900, Si8901, Si8902 Secondary Attributes: 10-Bit ADC with 3-Channel MUX ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI890
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1346934-SI890XPWR-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1346934-SI890XPWR-KIT
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1346934-SI890XPWR-KIT
Win Source Part Number: 1346934-SI890XPWR-KI T Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Current, Temperature, Voltage Monitor Supplied Contents: Board(s) Utilized IC / Part: Si8900, Si8901, Si8902 Secondary Attributes: 10-Bit ADC with 3-Channel MUX ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI890

Win Source Part Number: 1346934-SI890XPWR-KIT
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Current, Temperature, Voltage Monitor
Supplied Contents: Board(s)
Utilized IC / Part: Si8900, Si8901, Si8902
Secondary Attributes: 10-Bit ADC with 3-Channel MUX
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Base Product Number: SI890

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SI890XPWR-KIT - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SI890XPWR-KIT
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SI890XPWR-KIT
KIT REF DESIGN FOR SI890X ADC

KIT REF DESIGN FOR SI890X ADC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1346934-SI890XPWR-KIT SI890XPWR-KIT
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2182246 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,ADT,CD,RU 50 OHM - TB-375 - Mini-Circuits
Specs
Category Developement Board
View Details