IC ADC 10BIT SAR 16SOIC Product overview: SI8902B-A01-GSR from Skyworks Solutions, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-SI8902B-A01-GSR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1265254-SI8902B-A01-
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA
Package: Tape & Reel (TR)
Standard Package: 1,250
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 3
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8902
Product Status: Obsolete
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC
IC ADC 10BIT SAR 16SOIC
IC ADC 10BIT SAR 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-SI8902B-A01-GSR | 1265254-SI8902B-A01-GSR | SI8902B-A01-GSR-ND | SI8902B-A01-GSR | SI8902B-A01-GSR | SI8902B-A01-GSR |
| Product Name | 10BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Tape & Reel (TR) | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Resolution | 10 bits | 10 bits | 10 bits | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |