Skyworks Solutions, Inc. Analog to Digital Converters (ADC) SI8900D-A01-GSR

Description
Si8900 - ISOLATED MONITORING ADC
Request a Quote Datasheet
Description
Si8900 - ISOLATED MONITORING ADC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SI8900D-A01-GSR - Rochester Electronics
Newburyport, MA, United States
Si8900 - ISOLATED MONITORING ADC

Si8900 - ISOLATED MONITORING ADC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - SI8900D-A01-GSR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
SI8900D-A01-GSR-ND
Analog to Digital Converters (ADC) SI8900D-A01-GSR-ND
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - SI8900D-A01-GSR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
SI8900D-A01-GSR
Data Acquisition - Analog to Digital Converters (ADC) SI8900D-A01-GSR
IC ADC 10BIT SAR 16SOIC

IC ADC 10BIT SAR 16SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - SI8900D-A01-GSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
SI8900D-A01-GSR
Analog to Digital Converters (ADC) SI8900D-A01-GSR
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - SI8900D-A01-GSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
SI8900D-A01-GSR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) SI8900D-A01-GSR
IC ADC 10BIT SAR 16SOIC

IC ADC 10BIT SAR 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number SI8900D-A01-GSR SI8900D-A01-GSR-ND SI8900D-A01-GSR SI8900D-A01-GSR SI8900D-A01-GSR
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 16-SOIC-300MILS SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295\", 7.50mm Width) 16-SOIC (0.295\", 7.50mm Width)
Packing Method Tape Reel; Tape & Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Interface Type UART UART
Resolution 10 bits 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09SJ1300AAVQ1-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1904798 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details