Skyworks Solutions, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) SI8900D-A01-GS

Description
Win Source Part Number: 1265253-SI8900D-A01- GS Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA Package: Tube Standard Package: 46 Mounting: SMD (SMT) Configuration: MUX-PGA-ADC Number of Inputs: 3 Input Type: Single Ended Architecture: SAR Number of Bits: 10 Data Interface: UART Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2194-5,SI8900DA0 1GS Base Product Number: SI8900 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1265253-SI8900D-A01- GS Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA Package: Tube Standard Package: 46 Mounting: SMD (SMT) Configuration: MUX-PGA-ADC Number of Inputs: 3 Input Type: Single Ended Architecture: SAR Number of Bits: 10 Data Interface: UART Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2194-5,SI8900DA0 1GS Base Product Number: SI8900 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1265253-SI8900D-A01-GS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1265253-SI8900D-A01-GS
Win Source Part Number: 1265253-SI8900D-A01- GS Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA Package: Tube Standard Package: 46 Mounting: SMD (SMT) Configuration: MUX-PGA-ADC Number of Inputs: 3 Input Type: Single Ended Architecture: SAR Number of Bits: 10 Data Interface: UART Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2194-5,SI8900DA0 1GS Base Product Number: SI8900 Product Status: Obsolete

Win Source Part Number: 1265253-SI8900D-A01-GS
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 3
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Data Interface: UART
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-2194-5,SI8900DA01GS
Base Product Number: SI8900
Product Status: Obsolete

Buy Now Datasheet
10BIT Analog-to-Digital Converter IC - 700-SI8900D-A01-GS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-SI8900D-A01-GS
10BIT Analog-to-Digital Converter IC 700-SI8900D-A01-GS
IC ADC 10BIT SAR 16SOIC Product overview: SI8900D-A01-GS from Skyworks Solutions, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-SI8900D-A01-GS can be used for catalog matching and distributor lookup.

IC ADC 10BIT SAR 16SOIC Product overview: SI8900D-A01-GS from Skyworks Solutions, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-SI8900D-A01-GS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 336-2194-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
336-2194-5-ND
Analog to Digital Converters (ADC) 336-2194-5-ND
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - SI8900D-A01-GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
SI8900D-A01-GS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) SI8900D-A01-GS
IC ADC 10BIT SAR 16SOIC

IC ADC 10BIT SAR 16SOIC

Supplier's Site
Analog to Digital Converters (ADC) - SI8900D-A01-GS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
SI8900D-A01-GS
Analog to Digital Converters (ADC) SI8900D-A01-GS
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - SI8900D-A01-GS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
SI8900D-A01-GS
Data Acquisition - Analog to Digital Converters (ADC) SI8900D-A01-GS
IC ADC 10BIT SAR 16SOIC

IC ADC 10BIT SAR 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1265253-SI8900D-A01-GS 700-SI8900D-A01-GS 336-2194-5-ND SI8900D-A01-GS SI8900D-A01-GS SI8900D-A01-GS
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 10BIT Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type UART UART UART UART
Package Type SOIC Tube SOIC; "16-SOIC (0.295"", 7.50mm Width)" 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Packing Method Tube Tube Tube; Tube Tube; Tube
Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1832119P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 8 bits
ADC Type Pipeline; Pipelined
View Details
Analog to Digital Converters (ADC) - 336-2196-5-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
5 suppliers
 - ADC0834CIWM - Rochester Electronics
Specs
Interface Type Serial
Package Type SOP; SOP14
Packing Method Tube; Tube
View Details
4 suppliers