Skyworks Solutions, Inc. Digital Isolator SI88321EC-IS

Description
Dual Digital Isolators with DC-DC Converter The Si88xx integrates Skyworks' proven digital isolator technology with an on-chip isolated dc-dc converter that provides regulated output voltages of 3.3 or 5.0 V (or >5 Vwith external components) at peak output power levels of up to 5 W. These devices provide up to two digital channels. The dc-dc converter has user-adjustable frequency for minimizing emissions, a soft-start function for safety, a shutdown option and loopcompensation. The device requires only minimal passive components and a miniature transformer. The ultra-low-power digital isolation channels offer substantial data rate, propagation delay, size and reliability advantages over legacy isolation technologies. Data rates up to 100 Mbps max are supported, and all devices achieve propagation delays of only 23 ns max. Ordering options include a choice of dc-dc converter features, isolation channel configurations and a fail-safe mode. All products are certified by UL, CSA, VDE, and CQC. Features High-speed isolators with integrated dc-dc converter Fully-integrated secondary sensing feedback-controlled converter with dithering for low EMI dc-dc converter peak efficiency of 83% with external power switch Up to 5 W isolated power with external power switch Options include dc-dc shutdown, frequency control, and soft start Standard Voltage Conversion Precise timing on digital isolators 0–100 Mbps 18 ns typical prop delay Highly-reliable: 100 year lifetime High electromagnetic immunity and ultra-low emissions RoHS-compliant packages SOIC-20 wide body, SOIC-16 wide body Isolation of up to 5000 Vrms High transient immunity of 100 kV/us (typical) AEC-Q100 qualification Wide temperature range -40 to 125 C Applications Industrial automation systems Hybrid electric and electric vehicles Isolated power supplies Inverters Data acquisition Motor control PLCs, distributed control systems
Request a Quote Datasheet
Description
Dual Digital Isolators with DC-DC Converter The Si88xx integrates Skyworks' proven digital isolator technology with an on-chip isolated dc-dc converter that provides regulated output voltages of 3.3 or 5.0 V (or >5 Vwith external components) at peak output power levels of up to 5 W. These devices provide up to two digital channels. The dc-dc converter has user-adjustable frequency for minimizing emissions, a soft-start function for safety, a shutdown option and loopcompensation. The device requires only minimal passive components and a miniature transformer. The ultra-low-power digital isolation channels offer substantial data rate, propagation delay, size and reliability advantages over legacy isolation technologies. Data rates up to 100 Mbps max are supported, and all devices achieve propagation delays of only 23 ns max. Ordering options include a choice of dc-dc converter features, isolation channel configurations and a fail-safe mode. All products are certified by UL, CSA, VDE, and CQC. Features High-speed isolators with integrated dc-dc converter Fully-integrated secondary sensing feedback-controlled converter with dithering for low EMI dc-dc converter peak efficiency of 83% with external power switch Up to 5 W isolated power with external power switch Options include dc-dc shutdown, frequency control, and soft start Standard Voltage Conversion Precise timing on digital isolators 0–100 Mbps 18 ns typical prop delay Highly-reliable: 100 year lifetime High electromagnetic immunity and ultra-low emissions RoHS-compliant packages SOIC-20 wide body, SOIC-16 wide body Isolation of up to 5000 Vrms High transient immunity of 100 kV/us (typical) AEC-Q100 qualification Wide temperature range -40 to 125 C Applications Industrial automation systems Hybrid electric and electric vehicles Isolated power supplies Inverters Data acquisition Motor control PLCs, distributed control systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI88321EC-IS - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI88321EC-IS
Digital Isolator SI88321EC-IS
Dual Digital Isolators with DC-DC Converter The Si88xx integrates Skyworks' proven digital isolator technology with an on-chip isolated dc-dc converter that provides regulated output voltages of 3.3 or 5.0 V (or >5 Vwith external components) at peak output power levels of up to 5 W. These devices provide up to two digital channels. The dc-dc converter has user-adjustable frequency for minimizing emissions, a soft-start function for safety, a shutdown option and loopcompensation. The device requires only minimal passive components and a miniature transformer. The ultra-low-power digital isolation channels offer substantial data rate, propagation delay, size and reliability advantages over legacy isolation technologies. Data rates up to 100 Mbps max are supported, and all devices achieve propagation delays of only 23 ns max. Ordering options include a choice of dc-dc converter features, isolation channel configurations and a fail-safe mode. All products are certified by UL, CSA, VDE, and CQC. Features High-speed isolators with integrated dc-dc converter Fully-integrated secondary sensing feedback-controlled converter with dithering for low EMI dc-dc converter peak efficiency of 83% with external power switch Up to 5 W isolated power with external power switch Options include dc-dc shutdown, frequency control, and soft start Standard Voltage Conversion Precise timing on digital isolators 0–100 Mbps 18 ns typical prop delay Highly-reliable: 100 year lifetime High electromagnetic immunity and ultra-low emissions RoHS-compliant packages SOIC-20 wide body, SOIC-16 wide body Isolation of up to 5000 Vrms High transient immunity of 100 kV/us (typical) AEC-Q100 qualification Wide temperature range -40 to 125 C Applications Industrial automation systems Hybrid electric and electric vehicles Isolated power supplies Inverters Data acquisition Motor control PLCs, distributed control systems

Dual Digital Isolators with DC-DC Converter

The Si88xx integrates Skyworks' proven digital isolator technology with an on-chip isolated dc-dc converter that provides regulated output voltages of 3.3 or 5.0 V (or >5 Vwith external components) at peak output power levels of up to 5 W. These devices provide up to two digital channels. The dc-dc converter has user-adjustable frequency for minimizing emissions, a soft-start function for safety, a shutdown option and loopcompensation. The device requires only minimal passive components and a miniature transformer.

The ultra-low-power digital isolation channels offer substantial data rate, propagation delay, size and reliability advantages over legacy isolation technologies. Data rates up to 100 Mbps max are supported, and all devices achieve propagation delays of only 23 ns max. Ordering options include a choice of dc-dc converter features, isolation channel configurations and a fail-safe mode. All products are certified by UL, CSA, VDE, and CQC.

Features

  • High-speed isolators with integrated dc-dc converter
  • Fully-integrated secondary sensing feedback-controlled converter with dithering for low EMI
  • dc-dc converter peak efficiency of 83% with external power switch
  • Up to 5 W isolated power with external power switch
  • Options include dc-dc shutdown, frequency control, and soft start
  • Standard Voltage Conversion
  • Precise timing on digital isolators 0–100 Mbps 18 ns typical prop delay
  • Highly-reliable: 100 year lifetime
  • High electromagnetic immunity and ultra-low emissions
  • RoHS-compliant packages SOIC-20 wide body, SOIC-16 wide body
  • Isolation of up to 5000 Vrms
  • High transient immunity of 100 kV/us (typical)
  • AEC-Q100 qualification
  • Wide temperature range -40 to 125 C

Applications

  • Industrial automation systems
  • Hybrid electric and electric vehicles
  • Isolated power supplies
  • Inverters
  • Data acquisition
  • Motor control
  • PLCs, distributed control systems
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI88321EC-IS
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Triple unbuffered inverter - 74AHC3GU04DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details