Skyworks Solutions, Inc. Isolators - Digital Isolators SI8712CD-B-IMR

Description
Win Source Part Number: 1244114-SI8712CD-B-I MR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Pulse Width Distortion (Max): 20ns Isolated Power: No Voltage - Supply: 3V ~ 30V Package / Case: 8-VELGA Supplier Device Package: 8-LGA (10x12.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1244114-SI8712CD-B-I MR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Pulse Width Distortion (Max): 20ns Isolated Power: No Voltage - Supply: 3V ~ 30V Package / Case: 8-VELGA Supplier Device Package: 8-LGA (10x12.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244114-SI8712CD-B-IMR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244114-SI8712CD-B-IMR
Isolators - Digital Isolators 1244114-SI8712CD-B-IMR
Win Source Part Number: 1244114-SI8712CD-B-I MR Category: Isolators>Digital Isolators Type: General Purpose Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Pulse Width Distortion (Max): 20ns Isolated Power: No Voltage - Supply: 3V ~ 30V Package / Case: 8-VELGA Supplier Device Package: 8-LGA (10x12.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1244114-SI8712CD-B-IMR
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 15ns, 5ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Pulse Width Distortion (Max): 20ns
Isolated Power: No
Voltage - Supply: 3V ~ 30V
Package / Case: 8-VELGA
Supplier Device Package: 8-LGA (10x12.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1244114-SI8712CD-B-IMR
Product Name Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
8B47 Linearized Thermocouple Input Modules - 8B47J-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
2 suppliers