Skyworks Solutions, Inc. Digital Isolator SI8710CC-AS

Description
5 KV LED EMULATOR INPUT, OPEN COLLECTOR OUTPUT ISOLATORS The Si87xx isolators are pin-compatible, one-channel, drop-in replacements forpopular optocouplers with data rates up to 15 Mbps. These devices isolate high-speed digital signals and offer performance, reliability, and flexibility advantagesnot available with optocoupler solutions. The Si87xx series is based on proprietary CMOS isolation technology for low-power and high-speed operation and are resistant to the wear-out effects found in optocouplers that degrade performance with increasing temperature, forward current, and device age. As a result, the Si87xx series offer longer service life and dramatically higher reliability compared to optocouplers. Ordering options include open collector output with and without integrated pull-up resistor and output enable options. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Pin-compatible, drop-in upgrades for popular high-speed digital optocouplers Resistant to temperature, age and forward current effects 10x lower FIT rate for longer service life Higher common-mode transient immunity: >50 kV/us typical Lower power and forward input diode current PCB footprint compatible with optocoupler packaging Wide range of product options 1 channel diode emulator input 3 to 30 V open collector output Propagation delay 30 ns Data rates dc to 15 Mbps Up to 5000 VRMS isolation and 10 kV surge protection AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages SOIC-8 (Narrow body), DIP8 (Gull-wing), SDIP6 (Stretched SO-6) Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation Motor controls and drives Isolated switch mode power supplies Isolated data acquisition Test and measurement equipment EV traction inverters
Request a Quote Datasheet
Description
5 KV LED EMULATOR INPUT, OPEN COLLECTOR OUTPUT ISOLATORS The Si87xx isolators are pin-compatible, one-channel, drop-in replacements forpopular optocouplers with data rates up to 15 Mbps. These devices isolate high-speed digital signals and offer performance, reliability, and flexibility advantagesnot available with optocoupler solutions. The Si87xx series is based on proprietary CMOS isolation technology for low-power and high-speed operation and are resistant to the wear-out effects found in optocouplers that degrade performance with increasing temperature, forward current, and device age. As a result, the Si87xx series offer longer service life and dramatically higher reliability compared to optocouplers. Ordering options include open collector output with and without integrated pull-up resistor and output enable options. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Pin-compatible, drop-in upgrades for popular high-speed digital optocouplers Resistant to temperature, age and forward current effects 10x lower FIT rate for longer service life Higher common-mode transient immunity: >50 kV/us typical Lower power and forward input diode current PCB footprint compatible with optocoupler packaging Wide range of product options 1 channel diode emulator input 3 to 30 V open collector output Propagation delay 30 ns Data rates dc to 15 Mbps Up to 5000 VRMS isolation and 10 kV surge protection AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages SOIC-8 (Narrow body), DIP8 (Gull-wing), SDIP6 (Stretched SO-6) Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation Motor controls and drives Isolated switch mode power supplies Isolated data acquisition Test and measurement equipment EV traction inverters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator - SI8710CC-AS - Richardson RFPD
Downers Grove, IL, United States
Digital Isolator
SI8710CC-AS
Digital Isolator SI8710CC-AS
5 KV LED EMULATOR INPUT, OPEN COLLECTOR OUTPUT ISOLATORS The Si87xx isolators are pin-compatible, one-channel, drop-in replacements forpopular optocouplers with data rates up to 15 Mbps. These devices isolate high-speed digital signals and offer performance, reliability, and flexibility advantagesnot available with optocoupler solutions. The Si87xx series is based on proprietary CMOS isolation technology for low-power and high-speed operation and are resistant to the wear-out effects found in optocouplers that degrade performance with increasing temperature, forward current, and device age. As a result, the Si87xx series offer longer service life and dramatically higher reliability compared to optocouplers. Ordering options include open collector output with and without integrated pull-up resistor and output enable options. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Pin-compatible, drop-in upgrades for popular high-speed digital optocouplers Resistant to temperature, age and forward current effects 10x lower FIT rate for longer service life Higher common-mode transient immunity: >50 kV/us typical Lower power and forward input diode current PCB footprint compatible with optocoupler packaging Wide range of product options 1 channel diode emulator input 3 to 30 V open collector output Propagation delay 30 ns Data rates dc to 15 Mbps Up to 5000 VRMS isolation and 10 kV surge protection AEC-Q100 qualification Wide temperature range -40 to 125 C RoHS-compliant packages SOIC-8 (Narrow body), DIP8 (Gull-wing), SDIP6 (Stretched SO-6) Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Industrial automation Motor controls and drives Isolated switch mode power supplies Isolated data acquisition Test and measurement equipment EV traction inverters

5 KV LED EMULATOR INPUT, OPEN COLLECTOR OUTPUT ISOLATORS

The Si87xx isolators are pin-compatible, one-channel, drop-in replacements forpopular optocouplers with data rates up to 15 Mbps. These devices isolate high-speed digital signals and offer performance, reliability, and flexibility advantagesnot available with optocoupler solutions. The Si87xx series is based on proprietary CMOS isolation technology for low-power and high-speed operation and are resistant to the wear-out effects found in optocouplers that degrade performance with increasing temperature, forward current, and device age. As a result, the Si87xx series offer longer service life and dramatically higher reliability compared to optocouplers. Ordering options include open collector output with and without integrated pull-up resistor and output enable options.

Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.

Features

  • Pin-compatible, drop-in upgrades for popular high-speed digital optocouplers
  • Resistant to temperature, age and forward current effects
  • 10x lower FIT rate for longer service life
  • Higher common-mode transient immunity: >50 kV/us typical
  • Lower power and forward input diode current
  • PCB footprint compatible with optocoupler packaging
  • Wide range of product options
  • 1 channel diode emulator input
  • 3 to 30 V open collector output
  • Propagation delay 30 ns
  • Data rates dc to 15 Mbps
  • Up to 5000 VRMS isolation and 10 kV surge protection
  • AEC-Q100 qualification
  • Wide temperature range -40 to 125 C
  • RoHS-compliant packages SOIC-8 (Narrow body), DIP8 (Gull-wing), SDIP6 (Stretched SO-6)
  • Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support

Applications

  • Industrial automation
  • Motor controls and drives
  • Isolated switch mode power supplies
  • Isolated data acquisition
  • Test and measurement equipment
  • EV traction inverters
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number SI8710CC-AS
Product Name Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-54AC244/SSA-R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Telecom - SI3073-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
View Details
 - 74ALVC16244DGG,112 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP48
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details